CP-DX351 DLP Projector

Manufacturer Part Number
CP-DX351
EAN/UPC
0050585154650,050585154650
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display

Projection Technology: Single chip DLP
Resolution: XGA 1024 x 768
Light Output: 3,500 ANSI lumens
Colors: 1.07 billion colors
Aspect Ratio: Native 4:3 / 16:9 compatible
Contrast Ratio: 10000 : 1
Throw Ratio (distance : width): 1.96 - 2.15 : 1
Focus Distance: 94" - 310"
Display Size: 60" - 250"

Lens & Operation

Lens f = 22 - 24.1 mm
Lamp Wattage: 220W
Expected Lamp Life* Approximately: 3,500 hours (standard mode) 5,000 hours (Eco mode)
Expected Filter Life: N/A
Speaker Output: 2W x 1
Keystone: +/- 30º vertical only

Compatibility

Computer: VGA, SVGA, XGA, WXGA/WXGA+/SXGA/SXGA+/WSXGA+/ UXGA/WUXGA (compressed), MAC 16"
H-Sync: 31.5 kHz - 102 kHz
V-Sync: 59.9 Hz - 120 Hz
Composite Video: NTSC, NTSC4.43, PAL, PAL-M, -N, SECAM
Component Video: 480i, 480p, 576i, 576p, 720p, 1080i, 1080p
HDMI: 480i, 480p, 576i, 576p, 720p, 1080i, 1080p

Connectors

Digital Input: HDMI x 1 (HDCP compliant)
Computer Input 1: 15-pin mini D-sub x 1
Computer Input 2: 15-pin mini D-sub x 1
Computer Monitor Output: 15-pin mini D-sub x 1
Video Input

  • S-Video: Mini DIN 4-pin x 1 
  • Composite Video: RCA jack x 1 
  • Component Video: 15-pin mini D-sub x 2 (shared with computer in 1/2) 
Audio Input: 3.5 mm stereo mini jack x 1
Audio Output: 3.5 mm stereo mini jack x 1
Network LAN Wired: N/A
Network LAN Wireless: N/A
USB: Type B x 1 (firmware update)
Control Terminals: 9-pin D-sub x 1 (RS-232 control)

Ratings & Warranty

Power Supply: AC100-120V / AC220-240V, 50/60Hz
Power Consumption: 290W
Operating Temperature: 32ºF - 95ºF (0ºC - 35ºC)
Dimensions (W x D x H): 12.4" x 8.2" x 3.5" (excluding protruding parts)
Weight Approximately: 5.1 lbs.
Approvals: UL 60950-1 / cUL FCC Part 15 subpart B class B
Warranty: 3 year limited parts and labor. Extended Service Contract available (additional cost)