CP-DX301 DLP Projector

Hitachi’s CP-DX301 DLP® projector represents the new standard for classroom environments and versatility with high resolution XGA performance, an innovative feature set and overall value. The CP-DX301 incorporates 3,000 ANSI lumens light output and a 10000 : 1 contrast ratio for vibrant, bold images with deeper black levels and razor-sharp text. Performance versatility is enhanced by HDMI terminals which accommodate many types of AV devices. Plus, Hitachi’s Intelligent Eco and Saver Modes with ImageCare combines optimal picture performance with energy savings for a lower cost of ownership. For added peace of mind, Hitachi’s CP-DX301 is also backed by a generous warranty and our worldclass service and support programs.

Manufacturer Part Number
CP-DX301
EAN/UPC
0050585154643,050585154643
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Lens & Operation

Lens: f = 22 - 24.1 mm
Lamp Wattage: 196W
Expected Lamp Life*:
Approximately 4,500 hours (standard mode)
6,000 hours (Eco mode)
Expected Filter Life: N/A
Speaker Output: 2W x 1
Keystone: +/- 30º vertical only

Compatibility

Computer: VGA, SVGA, XGA, WXGA/WXGA+/SXGA/SXGA+/WSXGA+/UXGA/WUXGA (compressed), MAC 16"
H-Sync: 31.5 kHz - 102 kHz
V-Sync: 59.9 Hz - 120 Hz
Composite Video: NTSC, NTSC4.43, PAL, PAL-M, -N, SECAM
Component Video: 480i, 480p, 576i, 576p, 720p, 1080i, 1080p
HDMI: 480i, 480p, 576i, 576p, 720p, 1080i, 1080p

Connectors

Digital Input HDMI x 1 (HDCP compliant)
Computer Input 1 15-pin mini D-sub x 1
Computer Input 2 15-pin mini D-sub x 1
Computer Monitor Output 15-pin mini D-sub x 1
Video Input:

  • S-Video: Mini DIN 4-pin x 1
  • Composite: Video RCA jack x 1
  • Component Video: 15-pin mini D-sub x 2 (shared with computer in 1/2)

Audio Input: 3.5 mm stereo mini jack x 1
Audio Output: 3.5 mm stereo mini jack x 1
Network LAN Wired: N/A
Network LAN Wireless: N/A
USB: Type B x 1 (firmware update)
Control Terminals: 9-pin D-sub x 1 (RS-232 control)

Ratings & Warranty

Power Supply: AC90-132V / AC198-264V, 50/60Hz
Power Consumption: 250W
Operating Temperature: 32ºF - 95ºF (0ºC - 35ºC)
Dimensions (W x D x H): 12.4" x 8.2" x 3.5" (excluding protruding parts)
Weight Approximately: 5.1 lbs.
Approvals: UL 60950-1 / cUL FCC Part 15 subpart B class B
Warranty: 3 year limited parts and labor.
Extended Service Contract available (additional cost)