Pegasus 2 R6 DAS Array

PROMISE Rich Media 4K Workflow

PROMISE offers a complete shared storage solution featuring Thunderbolt™ 2 for 4K environments through Pegasus2, SANLink2, and VTrak A-Class.
Pegasus2 offers creative enthusiasts and professionals portable RAID storage for post-production and broadcasting, such as offsite shoots, remote studios, or department workgroups.
SANLink2 Thunderbolt™ 2-to-Fibre Channel/Ethernet bridge provides high-speed connectivity directly to a Fibre Channel SAN or Ethernet for 4K applications.
Learn more about 4K Workflow

The Absolute Fastest

The Pegasus2 is the fastest Thunderbolt™ 2 enabled hardware RAID storage available in the market. Showcasing Intel’s revolutionary Thunderbolt™ 2 connectivity, the Pegasus2 boasts a staggering speed of 20 Gbps - more than enough to effortlessly handle and accelerate any 3D or 4K (Ultra-HD) workflow environment.

Perfect Partner for the Mac Pro

Synergize the ultimate innovation of the new Mac Pro and Thunderbolt™ 2 with the capacity and performance of the industry’s fastest storage solution, Pegasus2. Multiply the Mac Pro’s flash storage capacity by daisy-chaining multiple Pegasus2 systems to achieve massive amounts of additional storage space.

Windows Compatible

PROMISE offers Thunderbolt™ 2 solutions compatible for Windows environments with Pegasus2, SANLink2 10GBase-T and SANLink2 10G SFP+. Build an amazing system with PROMISE’s Windows compatible Thunderbolt™ 2 solutions and HP Z Workstations which together offer exceptionally fast connectivity that enables users to push the limits of their creativity.

Helps You Master the 4K Environment

Experience the ability to seamlessly edit and stream 4K (Ultra HD) content, while backing up those files at the very same time. Boasting the world’s fastest connectivity speed at 20 Gbps, Thunderbolt™ 2 doubles the speed of the previous generation and perfectly supports bandwidth-hogging 4K workflow environments allowing you to never have to experience downtime with your digital creations.

Unleashes your Creativity

Being away from the studio for a shoot doesn’t mean you have to sacrifice the RAID protection and speeds of your SAN storage. Pegasus2 pairs together Thunderbolt™ 2 connectivity and enterprise-level hardware RAID protection in a compact, portable package that you can take with you almost anywhere. This makes it ideal for photographers, filmmakers, graphic designers, and other multimedia professionals.

New Pegasus2 R2+

Pegasus2 R2+ is a Thunderbolt 2 hardware RAID 0/1 storage solution with USB 3.0 that includes two hot-swappable hard disk drives and a versatile media bay that now offers users the choice between four different interchangeable pods for convenient media exchange - a CF/SD Reader, SSD Reader, a 1TB HDD Pod and the new CFast 2.0 Reader Pod.   The CFast 2.0 Reader Pod provides a convenient and rapid way to transfer 4K content from the new generation of high-end cameras via CFast 2.0 media and is capable of supporting speeds up to 500 MB/s. Plus, each pod comes with USB 3.0 Micro-B for independent access, providing the convenience to take a Pod and work elsewhere away from the editing suite.  Data migration has never looked so easy!

Manufacturer Part Number
P2R6HD24US
EAN/UPC
0704118106196,704118106196
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Form Factor: 6-Bay hardware RAID enclosure

Thunderbolt Technology Ports: 2x Thunderbolt™ 2 technology ports (20 Gbps)

RAID Levels: 0, 1, 5, 6, 10, 50

Compatibility: 12TB (6x2TB) , 18TB (6x3TB)

Dimensions: Height: 9.8 in / 25.1 cm Width: 9.6 in / 24.5 cm Length: 7.3 in / 18.7 cm

Weight: 20.1 lb / 9.1 kg

Supported Operating Systems: OS X 10.8.5 or higher, Windows*

Warranty: 2-year warranty