USB Optical Mouse with LED Backlit - Orange

SIIG’s USB Optical Mouse with LED Backlit - Blue offers 7 automatic alternating backlit LED colors to provide amazing lighting display. This optical mouse is equipped with 4-button with scrolling wheel to enable smooth browsing experience. 2-level adjustable DPI control allows precise cursor movement, great for gaming or graphic editing. This high resolution ergonomic mouse is designed to provide palm and wrist support to reduce fatigue while delivering smooth and precise cursor performance.

Manufacturer Part Number
JK-US0G12-S1
EAN/UPC
0662774023823,662774023823
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

  • Sensitivity: 800 / 1600 DPI
  • Button: 4 buttons (left, right, scroll wheel and DPI switch button)
  • Cable length: 5.58ft
  • Product details:
    •   Weight: 0.32lbs
    •   Dimension: 4.8" (W) x 2.6" (H) x 1.66" (D)
    •   Color: Black and Orange Line
  • Environmental conditions:
    •   Operating temperature: -13° F to 113° F (-25° C to 45° C)
    •   Operating humidity: 10% to 95% RH
    •   Storage temperature: -13° F to 113° F (-25°C to 45°C)
    •   Storage humidity: 10% to 95% RH
  • Certifications/Standards: FCC, CE, RoHS
  • Warranty: 1 year limited
  • Country of origin: China