USB 3.1 GEN 1 Type-C to Type-A Adapter - M/F

SIIG's USB 3.1 GEN 1 Type-C to Type-A Adapter - M/F converts a USB 3.1 Type-C port to a Type-A port. It allows standard USB Type-A devices to be connected to the Type-C port equipped desktop, laptop and tablet computers. It supports data transfer rate of up to 5Gbps and is made with premium quality materials to ensure ultimate performance. This high quality adapter instantly enables you to connect a wide variety of USB Type-A peripherals such as mice, keyboards, and storage devices for optimal system operation.

Manufacturer Part Number
CB-US0K12-S1
EAN/UPC
0662774023854,662774023854
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Product:
    • Dimensions: 1.26" (W) x 0.4" (H) x 0.8" (D)
    • Weight: 0.03 lbs
    • Rubber tie: 3.54" (90±5mm)
    • Color: Black
    • Housing: Plastic
  • Connector:
    • 1x USB Type-C, Male
    • 1x 9-pin, USB Type-A, Female
    • Nickel plated
    • Interface: SuperSpeed USB 3.1 Gen 1
  • Environmental conditions:
    • Operating temperature: 32 to 113 degrees F
    • Storage temperature: 14 to 131 degrees F
    • Relative humidity: 10 to 85% RH (non-condensing)
  • Certifications/Standards: FCC, CE, RoHS
  • Warranty: 2 years limited
  • Country of origin: China

Package Contents

  • USB 3.1 GEN 1 Type-C to Type-A Adapter - M/F
  • Rubber tie

- See more at: http://www.siig.com/usb-3-1-gen-1-type-c-to-type-a-adpater-m-f.html#sthash.p9gOQA3Y.dpuf