PowerDirector v.14.0 Ultimate

PowerDirector 14 introduces extreme video editing, pushing beyond traditional video making boundaries to offer something truly new — a unique combination of the high-end performance and features found in pro-level software, wrapped in the easy-to-use, intuitive design of consumer products making it accessible to everyone from complete beginners through to expert video editors.

Manufacturer Part Number
PDR-EE00-RPM0-01
EAN/UPC
0884799002687,884799002687
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System Requirements:

Processor:

  • PowerDirector is optimized for CPUs with MMX/SSE/SSE2/3DNow!/3DNow! Extension/HyperThreading/ Intel AVX2 technology profile
  • Pentium 4 3.0 Ghz or AMD Athlon 64 X2 for AVI Capture/Produce profile
  • Pentium 4 3.0 Ghz or AMD Athlon 64 X2 for DVD Quality (MPEG-2) profile
  • Pentium 4 3.0 Ghz or AMD Athlon 64 X2 for High Quality MPEG-4 and Streaming WMV, QuickTime) profile
  • Intel Corei5/7 or AMD Phenom II X4 for Full-HD quality H.264 and MPEG2 profile
  • Pentium Core 2 Duo E6400, or AMD Phenom II X4 for AVCHD and BD burning profile
  • Intel Corei7 or AMD FX Series (64-bit) for 2K/4K/3D video editing profile

Operating System:
  • Microsoft Windows 10, 8/8.1, 7, Vista with Service Pack2
Hard Disk:
  • 8.5 GB free Space required minimum (note: 400 MB is for Magic Music Library)
  • 10 GB free Space (20 GB recommended) for DVD production
  • 60 GB free Space (100 GB recommended) for Blu-ray Disc/AVCHD production

Memory:
  • 2 GB RAM required
  • 3 GB RAM or above recommended for 32 bit OS
  • 6 GB RAM or above recommended for 64 bit OS & 3D editing
  • 128 MB VGA VRAM or higher (1 GB or higher VRAM and OpenCL capable are recommended)
Optical Drive:
  • A CD or DVD burner (CD-R/RW, DVD+R/RW or DVD-R/RW) is required to burn VCD/DVD/SVCD/AVCHD titles
  • A Blu-ray disc recordable is required to burn Blu-ray Discs
Others:
  • 1024 x 768, 16-bit color or above
  • Windows Media Player 9 or above is required
  • Internet connection also required for initial software activation.