Intel CPU and chipset features
Intel® H110 Express Chipset
Intel® Express chipset is a single-chipset design that supports 6th-generation Intel LGA1151 Core™ i7/Core i5/Core i3/Pentium®/Celeron® processors. It provides improved performance by utilizing serial point-to-point links, allowing increased bandwidth and stability. It natively supports up to four USB 3.0 ports for up to ten times faster transfer than USB 2.0. Moreover, Intel® H110 Express chipset also supports iGPU functions, letting users enjoy the latest Intel integrated graphics performance.
Ready for 6th-generation Intel LGA1151 Core i7/Core i5/Core i3/Pentium/Celeron processors
This motherboard supports 6th-generation Intel Core i7/i5/i3/Pentium/Celeron processors in the LGA1151 package, with graphics, memory and PCI Express controllers integrated to support onboard graphics output with dedicated chipsets, dual channel (2 DIMM) DDR3 memory and 16 PCI Express 3.0/2.0 lanes for great graphics performance.
Note:
Intel® for 6th Generation Core™ i7/Core™ i5/Core™ i3/Pentium®/Celeron® Processors
Supports Intel® 14 nm CPU
Supports Intel® Turbo Boost Technology 2.0
* The Intel® Turbo Boost Technology 2.0 support depends on the CPU types.
* Refer to www.asus.com for CPU support list
Intel® H110
2 x DIMM, Max. 32GB, DDR3 1600/1333 MHz Non-ECC, Un-buffered Memory
Supports Intel® Extreme Memory Profile (XMP)
* Refer to www.asus.com for the Memory QVL (Qualified Vendors Lists).
* To prevent system instability, either install DDR3L DIMMs or DDR3 DIMMs with voltage lower than 1.5V.
Integrated Graphics Processor- Intel® HD Graphics support
Multi-VGA output support : DVI-D/RGB ports
- Supports DVI-D with max. resolution 1920 x 1200 @ 60 Hz
- Supports RGB with max. resolution 1920 x 1200 @ 60 Hz
Maximum shared memory of 1024 MB
Supports Intel® Quick Sync Video, Clear Video HD Technology
1 x PCIe 3.0/2.0 x1 (x16 mode)
2 x PCIe 2.0 x1
1 x PCI
Intel® H110 chipset :
4 x SATA 6Gb/s port(s), gray,
Realtek® RTL8111H, 1 x Gigabit LAN Controller(s)
Realtek® ALC887 8-Channel High Definition Audio CODEC *1
- Supports : Jack-detection, Front Panel Jack-retasking
Intel® H110 chipset :
4 x USB 3.0/2.0 port(s) (2 at back panel, blue, 2 at mid-board)
Intel® H110 chipset :
6 x USB 2.0/1.1 port(s) (4 at back panel, black, 2 at mid-board)
ASUS 5X Protection II :
- ASUS LANGuard - 2.5X higher surge tolerance
- ASUS Overvoltage Protection - World-class circuit-protecting power design
- ASUS DRAM Overcurrent Protection - Prevents damage from short circuits
- ASUS Stainless-Steel Back I/O - 3X corrosion-resistance for greater durability
- ASUS ESD Guards - Electrostatic discharge protection
ASUS Exclusive Features :
- AI Suite 3
- Ai Charger
- Mobo Connect
ASUS Quiet Thermal Solution :
- Stylish Fanless Design Heat-sink solution
- ASUS Fan Xpert
ASUS EZ DIY :
- ASUS CrashFree BIOS 3
- ASUS EZ Flash 3
- ASUS UEFI BIOS EZ Mode
- Push Notice
ASUS Q-Design :
- ASUS Q-Slot
- ASUS Q-DIMM
Media Streamer
Windows® 10 , 64bit
Windows® 8.1 , 64bit
Windows® 7 , 32bit/64bit *2
1 x PS/2 keyboard (purple)
1 x PS/2 mouse (green)
1 x DVI-D
1 x D-Sub
1 x LAN (RJ45) port(s)
2 x USB 3.0 (blue)
4 x USB 2.0
1 x COM port(s)
3 x Audio jack(s)
1 x USB 3.0 connector(s) support(s) additional 2 USB 3.0 port(s)
1 x USB 2.0 connector(s) support(s) additional 2 USB 2.0 port(s)
1 x LPT header
4 x SATA 6Gb/s connector(s)
1 x CPU Fan connector(s) (1 x 4 -pin)
1 x Chassis Fan connector(s) (1 x 4 -pin)
1 x 24-pin EATX Power connector(s)
1 x 4-pin ATX 12V Power connector(s)
1 x Front panel audio connector(s) (AAFP)
1 x Internal speaker connector(s)
1 x System panel(s)
1 x Chassis Intrusion connector(s)
1 x 14-1 pin TPM connector
User's manual
I/O Shield
2 x SATA 6Gb/s cable(s)
1 x Supporting DVD
128 Mb Flash ROM, UEFI AMI BIOS, PnP, DMI2.0, WfM2.0, SM BIOS 3.0, ACPI 5.0, Multi-language BIOS, ASUS EZ Flash 3, ASUS CrashFree BIOS 3, My Favorites, Quick Note, Last Modified log, F12 PrintScreen, F3 Shortcut functions and ASUS DRAM SPD (Serial Presence Detect) memory information, F11 EZ Tuning Wizard, F6 Qfan Control
WfM 2.0, DMI 2.0, WOL by PME, PXE
Drivers
ASUS Utilities
ASUS EZ Update
Anti-virus software (OEM version)
uATX Form Factor
9.6 inch x 7.2 inch ( 24.4 cm x 18.2 cm )
*1: Use a chassis with HD audio module in the front panel to support an 8-channel audio output.
*2: Please refer to ASUS website and download “Windows® 7 installation guide” and “ASUS EZ installer” to install Windows® 7.