Intel CPU and chipset features
Intel® H110 Express Chipset
Intel® Express chipset is a single-chipset design that supports 6th-generation Intel LGA1151 Core™ i7/Core i5/Core i3/Pentium®/Celeron® processors. It provides improved performance by utilizing serial point-to-point links, allowing increased bandwidth and stability. It natively supports up to four USB 3.0 ports for up to ten times faster transfer than USB 2.0. Moreover, Intel® H110 Express chipset also supports iGPU functions, letting users enjoy the latest Intel integrated graphics performance.
Ready for 6th-generation Intel LGA1151 Core i7/Core i5/Core i3/Pentium/Celeron processors
This motherboard supports 6th-generation Intel Core i7/i5/i3/Pentium/Celeron processors in the LGA1151 package, with graphics, memory and PCI Express controllers integrated to support onboard graphics output with dedicated chipsets, dual channel (2 DIMM) DDR3L memory and 16 PCI Express 3.0/2.0 lanes for great graphics performance.
Note:
Intel® Socket 1151 for 6th Generation Core™ i7/Core™ i5/Core™ i3/Pentium®/Celeron® Processors
Supports Intel® 14 nm CPU
Supports Intel® Turbo Boost Technology 2.0
* The Intel® Turbo Boost Technology 2.0 support depends on the CPU types.
* Refer to www.asus.com for CPU support list
Intel® H110
2 x DIMM, Max. 32GB, DDR3 1866(O.C.)/1600/1333 MHz Non-ECC, Un-buffered Memory *
Dual Channel Memory Architecture
Supports Intel® Extreme Memory Profile (XMP)
* Hyper DIMM support is subject to the physical characteristics of individual CPUs.
* Refer to www.asus.com for the Memory QVL (Qualified Vendors Lists).
* The maximum memory frequency supported varies by processor.
Integrated Graphics Processor- Intel® HD Graphics support
Multi-VGA output support : DVI-D/RGB ports
- Supports DVI-D with max. resolution 1920 x 1200 @ 60 Hz
- Supports RGB with max. resolution 1920 x 1200 @ 60 Hz
Maximum shared memory of 1024 MB
Supports Intel® InTru™ 3D, Quick Sync Video, Clear Video HD Technology, Insider™
1 x PCIe 3.0/2.0 x16 (x16 mode, gray)
2 x PCIe 2.0 x1
Intel® H110 chipset :
4 x SATA 6Gb/s port(s), gray
Realtek® RTL8111H, 1 x Gigabit LAN Controller(s)
Realtek® ALC887 8-Channel High Definition Audio CODEC *1
- Supports : Jack-detection, Front Panel Jack-retasking
Audio Feature :
- LED-illuminated design - Brighten up your build with the gorgeous illuminated audio trace path.
- Audio Shielding: Ensures precision analog/digital separation and greatly reduced multi-lateral interference
- Dedicated audio PCB layers: Separate layers for left and right channels to guard the quality of the sensitive audio signals
- Premium Japanese-made audio capacitors: Provide warm, natural and immersive sound with exceptional clarity and fidelity
Intel® H110 chipset :
6 x USB 2.0/1.1 port(s) (4 at back panel, black, Type-A, 2 at mid-board)
Intel® H110 chipset :
4 x USB 3.0/2.0 port(s) (2 at back panel, blue, Type-A, 2 at mid-board)
ASUS 5X Protection II :
- ASUS LANGuard - 2.5X higher surge tolerance
- ASUS Overvoltage Protection - World-class circuit-protecting power design
- ASUS DIGI+ VRM - 6 Phase digital power design
- ASUS DRAM Overcurrent Protection - Prevents damage from short circuits
- ASUS Stainless-Steel Back I/O - 3X corrosion-resistance for greater durability
ASUS EPU :
- EPU
ASUS Exclusive Features :
- GPU Boost
- AI Suite 3
- Ai Charger
- Anti-Surge
- USB 3.0 Boost
- Disk Unlocker
- Mobo Connect
- PC Cleaner
ASUS Quiet Thermal Solution :
- Stylish Fanless Design Heat-sink solution
- ASUS Fan Xpert
ASUS EZ DIY :
- ASUS CrashFree BIOS 3
- ASUS EZ Flash 3
- ASUS UEFI BIOS EZ Mode
- Push Notice
ASUS Q-Design :
- ASUS Q-Slot
- ASUS Q-DIMM
Media Streamer
Windows® 10 , 64bit
Windows® 8.1 , 64bit
Windows® 7 , 32bit/64bit *2
1 x PS/2 keyboard (purple)
1 x PS/2 mouse (green)
1 x DVI-D
1 x D-Sub
1 x LAN (RJ45) port(s)
2 x USB 3.0 (blue) Type-A
4 x USB 2.0
3 x Audio jack(s)
1 x USB 3.0 connector(s) support(s) additional 2 USB 3.0 port(s) (19-pin)
1 x USB 2.0 connector(s) support(s) additional 2 USB 2.0 port(s)
1 x COM port(s) connector(s)
4 x SATA 6Gb/s connector(s)
1 x CPU Fan connector(s) (1 x 4 -pin)
1 x Chassis Fan connector(s) (1 x 4 -pin)
1 x S/PDIF out header(s)
1 x 24-pin EATX Power connector(s)
1 x 4-pin ATX 12V Power connector(s)
1 x Front panel audio connector(s) (AAFP)
1 x System panel(s)
1 x Clear CMOS jumper(s)
User's manual
I/O Shield
2 x SATA 6Gb/s cable(s)
1 x Supporting DVD
128 Mb Flash ROM, UEFI AMI BIOS, PnP, DMI3.0, WfM2.0, SM BIOS 3.0, ACPI 5.0, Multi-language BIOS, ASUS EZ Flash 3, CrashFree BIOS 3, F11 EZ Tuning Wizard, F6 Qfan Control, F3 My Favorites, Quick Note, Last Modified log, F12 PrintScreen, and ASUS DRAM SPD (Serial Presence Detect) memory information
WfM 2.0, DMI 3.0, WOL by PME, PXE
Drivers
ASUS Utilities
EZ Update
Anti-virus software (OEM version)
mATX Form Factor
8.9 inch x 7.2 inch ( 22.6 cm x 18.3 cm )
*1: Use a chassis with HD audio module in the front panel to support an 8-channel audio output.
*2: Please refer to ASUS website and download “Windows® 7 installation guide” and “ASUS EZ installer” to install Windows® 7.