P10S-C/4L Server Motherboard

Quad LAN with Platinum Grade Power Saving Technology

  • Dual M.2 build RAID0 for better performance
  • PCI support extend life cycle for legacy device
  • Quad Intel I210 Server Class GbE delivering high networking bandwidth
  • Platinum-grade power efficiency with ultra longevity solid CAP & Beat Thermal Choke III

Manufacturer Part Number
P10S-C/4L
EAN/UPC
0889349093146,889349093146
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processor / System Bus

  • 1 x Socket LGA1151 
  • Intel® Xeon® processor E3-1200 v5 product family 
  • Intel® Core™ i3 processors
  • Intel® Pentium™ processors
  • Intel® Celeron™ processors
Core Logic
  • Intel® C232 Chipset
Memory
  • Total Slots : 4 (2-channel) 
  • Capacity : Maximum up to 64GB UDIMM
  • Memory Type :
  • DDR4 2133 UDIMM non ECC and with ECC
  • Memory Size :
  • 16GB 
  • * Please refer to ASUS server AVL for the latest update
Expansion Slots
  • Total Slot : 3
  • Slot Location 1 : PCI 32bit/33MHz 
  • Slot Location 5 : PCI-E x8 (Gen3 X8 Link) 
  • Slot Location 6 : PCI-E x16 (Gen3 X16 Link), Auto switch to x8 link if slot 5 is occupied 
  • Slot Location 7 : MIO Slot for Audio card 
  • Follow SSI Location#
Form Factor
  • ATX (12"x9.6", 305mm x 244mm)
ASUS Features
  • FAN speed control
  • Rack Ready (Rack and Pedestal dual use)
  • ASWM Enterprise
Storage
  • SATA Controller :
  • Intel® C232
  • 6 x SATA3 6Gb/s ports *1
  • 2 x M.2 connector (2280/2260/2242) *2
  • SAS Controller :
  • ASUS PIKE II 3008-8i 8-port SAS 12G RAID card(Optional)
  • ASUS PIKE II 3108-8i 8-port SAS 12G HW RAID card(Optional)
Networking
  • 4 x Intel® I210AT + 1 x Mgmt LAN
Graphic
  • Aspeed AST2400 with 32MB VRAM
On Board I/O
  • 1 x TPM header
  • 1 x PSU Power Connector (24-pin ATX power connector + 8-pin ATX 12V power connector)
  • 1 x USB 3.0 pin header , Up to 2 Devices
  • 1 x USB 2.0 pin header , Up to 2 Devices
  • 2 x USB connector*3
  • 6 x Fan Header , 4pin
  • 1 x SMBus 
  • 1 x Chassis Intruder
  • 4 x Front LAN LED
  • 2 x Serial Port Header
  • 1 x Device Power Connector*4
  • 1 x VGA Header
  • 2 x M.2 Connector 
  • 1 x Onboard header for optional management card
Back I/O Ports
  • 2 x USB 3.0
  • 2 x USB 2.0
  • 1 x VGA Port
  • 4 x GbE LAN + 1 x Mgmt LAN
  • 1 x PS/2 KB/Mouse

Management Solution

  • ASWM Enterprise
  • Optional ASMB8-iKVM for KVM-over-Internet
Environment
  • Operation temperature: 10℃ ~ 35℃
  • Non operation temperature: -40℃ ~ 70℃
  • Non operation humidity: 20% ~ 90% ( Non condensing)
Weight
  • Gift Box 
  • Net Weight : 0.76 KG
  • Gross Weight : 1.3 KG
  • Bulk Pack (10-in-1)
  • Net Weight : 7 KG
  • Gross Weight : 9.5 KG
Monitoring
  • CPU Temperature
  • Fan RPM
Note

*1 4 by miniSAS HD 
*2 2 x M.2 (NGFF 2280/2260/2242, PCIE or SATA signal, gray SATA port will disable when M.2 is SATA signal)
*3 2 x USB 3.0 connector (Type A USB socket)
*4 4-pin power connector