Z170-WS Workstation Moth

Intel CPU and chipset features
Intel® Z170 Express Chipset

Intel® Z170 Express is a single-chipset design that supports 6th-generation Intel LGA1151 Core™ i7/Core i5/Core i3/Pentium®/Celeron® processors. It provides improved performance by utilizing serial point-to-point links, allowing increased bandwidth and stability. Additionally, Z170 provides a maximum ten USB 3.0 ports, six SATA 6Gbit/s ports, 32Gbit/s M.2 and PCIe 3.0 lane speed support for faster data retrieval. Intel Z170 Express also supports integrated-graphics (iGPU) functions, so you'll enjoy the very latest Intel integrated graphics performance.

Ready for 6th-generation Intel LGA1151 Core i7/Core i5/Core i3/Pentium/Celeron processors

This motherboard supports 6th-generation Intel Core i7/i5/i3/Pentium/Celeron processors in the LGA1151 package, with graphics, memory and PCI Express controllers integrated to support onboard graphics output with dedicated chipsets, two-channel (4-DIMM) DDR4 memory and 16 PCI Express 3.0/2.0 lanes for great graphics performance. 

Manufacturer Part Number
Z170 WS
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • CPU

    Intel® Socket 1151 for 6th Generation Core™ i7/Core™ i5/Core™ i3/Pentium®/Celeron® Processors 
    Supports Intel® 14 nm CPU
    Supports Intel® Turbo Boost Technology 2.0 
    * The Intel® Turbo Boost Technology 2.0 support depends on the CPU types.
    * Refer to www.asus.com for CPU support list

  • Chipset

    Intel® Z170

  • Memory

    4 x DIMM, Max. 64GB, DDR4 3733(O.C.)/3600(O.C.)/3466(O.C.)/3400(O.C.)/3333(O.C.)/3300(O.C.)/3200(O.C.)/3000(O.C.)/2800(O.C.)/2666(O.C.)/2400(O.C.)/2133 MHz Non-ECC, Un-buffered Memory 
    Dual Channel Memory Architecture 
    Supports Intel® Extreme Memory Profile (XMP)
    * Hyper DIMM support is subject to the physical characteristics of individual CPUs. 
    * Refer to www.asus.com for the Memory QVL (Qualified Vendors Lists).

  • Graphic

    Integrated Graphics Processor- Intel® HD Graphics support 
    Multi-VGA output support : HDMI/DisplayPort ports 
    - Supports HDMI with max. resolution 4096 x 2160 @ 60 Hz / 4096 x 2160 @ 24 Hz*1
    - Supports DisplayPort with max. resolution 4096 x 2304 @ 24 Hz / 4096 x 2304 @ 60 Hz *2
    Maximum shared memory of 512 MB
    Supports Intel® InTru™ 3D, Quick Sync Video, Clear Video HD Technology, Insider™
    Supports up to 2 displays simultaneously
    DP 1.2 Multi-Stream Transport compliant, supports DP 1.2 monitor daisy chain up to 3 displays

  • Multi-GPU Support

    Supports NVIDIA® Quad-GPU SLI™ Technology 
    Supports NVIDIA® 4-Way SLI™ Technology 
    Supports AMD Quad-GPU CrossFireX™ Technology 
    Supports AMD 4-Way CrossFireX Technology

  • Expansion Slots

    4 x PCIe 3.0/2.0 x16 (single at x16, dual at x16/x16 mode, triple at x16/x8/x8 mode or dual x8/x8/x8/x8 mode) 
    1 x PCIe 3.0 x4 (max at x4 mode) *3

  • Storage

    Intel® Z170 chipset : 
    6 x SATA 6Gb/s port(s), gray, 
    2 x M.2 x4 Socket 3, with M Key, type 2242/2260/2280/22110 storage devices support (both SATA & PCIE mode)*4
    1 x U.2 connector, *5
    Support Raid 0, 1, 5, 10
    Intel® Rapid Storage Technology supports

  • LAN

    Intel® I219-LM , 1 x Gigabit LAN Controller(s)
    Intel® I210-AT, 1 x Gigabit LAN
    Gigabit Intel® LAN Connection- 802.3az Energy Efficient Ethernet (EEE) appliance
    ASUS Turbo LAN Utility

  • Audio

    Realtek® ALC1150 8-Channel High Definition Audio CODEC featuring Crystal Sound 3
    - Supports : Jack-detection, Multi-streaming, Front Panel MIC Jack-retasking
    - High quality 112 dB SNR stereo playback output (Line-out at rear) and 104 dB SNR recording input (Line-in)
    Audio Feature :
    - DTS Connect
    - DTS Studio Sound
    - Optical S/PDIF out port(s) at back panel
    - BD Audio Layer Content Protection
    - Audio Shielding: Ensures precision analog/digital separation and greatly reduced multi-lateral interference
    - Audio amplifier: Provides the highest-quality sound for headphone and speakers
    - Premium Japanese-made audio capacitors: Provide warm, natural and immersive sound with exceptional clarity and fidelity
    - Top notch audio sensation delivers according to the audio configuration
    - Absolute Pitch 192khz/24bit true BD lossless sound
    Separate layer for left and right track, ensuring both sound deliver equal quality

  • USB Ports

    Intel® Z170 chipset : 
    5 x USB 3.0/2.0 port(s) (1 vertical Type A Connector, 4 at mid-board)
    Intel® Z170 chipset : 
    6 x USB 2.0/1.1 port(s) (4 at back panel, black, 2 at mid-board)
    ASMedia® USB 3.0 Hub : 
    4 x USB 3.1/3.0/2.0 port(s) (4 at back panel, blue)
    ASMedia® USB 3.1 controller : 
    1 x USB 3.1/3.0/2.0 port(s) (1 at back panel, teal blue, Type-A)
    ASMedia® USB 3.1 controller : 
    1 x USB 3.1/3.0/2.0 port(s) (1 at back panel, , Type-C, Reversible)

  • Workstation Feature

    4 x PCIe x 16 slot(s)
    12K hours Capacitors
    ProCool Power Connector
    Q-Code Logger

  • Special Features

    OC Design - ASUS PRO Clock Technology
    - Full BCLK range for extreme overclocking performance
    5-Way Optimization by Dual Intelligent Processors 5
    - 5-Way Optimization tuning key perfectly consolidates TPU, EPU, DIGI+ VRM, Fan Xpert 3, and Turbo App
    ASUS TPU :
    - Auto Tuning
    - GPU Boost 
    - TPU switch
    ASUS EPU :
    - EPU 
    - EPU switch
    ASUS Digital Power Design :
    - Industry leading Digital 8 + 4 + 2 Phase Power Design
    ASUS Exclusive Features :
    - USB BIOS Flashback
    - MemOK!
    - Ai Charger 
    - Ai Charger+
    - Anti-Surge
    - Front Panel USB 3.0 Support
    - ASUS UEFI BIOS EZ Mode featuring friendly graphics user interface 
    - USB 3.1 Boost
    - Turbo LAN
    - Crystal Sound 3
    - EZ XMP ASUS Exclusive Features
    Remote Entertainment
    - Media Streamer
    ASUS Quiet Thermal Solution :
    - Stylish Fanless Design Heat-pipe solution
    - ASUS Fan Xpert 3
    ASUS EZ DIY :
    - DirectKey
    - ASUS USB BIOS Flashback 
    - ASUS UEFI BIOS EZ Mode
    - Multi-language BIOS
    - Push Notice
    ASUS Q-Design :
    - ASUS Q-Shield
    - ASUS Q-Code
    - ASUS Q-LED (CPU, DRAM, VGA, HDD LED)
    - ASUS Q-Slot
    - ASUS Q-DIMM 
    - ASUS Q-Connector
    Special Memory O.C. Design
    Overclocking Protection :
    - ASUS C.P.R.(CPU Parameter Recall)
    Fan Xpert 3
    Turbo APP
    Key Express

  • Operating System Support

    Windows® 10 , 64bit
    Windows® 8.1 , 64bit
    Windows® 7

  • Back I/O Ports

    1 x DisplayPort
    1 x HDMI
    2 x LAN (RJ45) port(s)
    1 x USB 3.1 (teal blue)Type-A
    1 x USB 3.1 Type-C
    4 x USB 3.0 (blue) 
    4 x USB 2.0 
    1 x Optical S/PDIF out
    1 x USB BIOS Flashback Button(s)
    1 x Q-Code Logger button
    1 x 8-channel Audio I/O

  • Internal I/O Ports

    1 x AAFP connector
    2 x USB 3.0 connector(s) support(s) additional 4 USB 3.0 port(s) (19-pin)
    1 x USB 2.0 connector(s) support(s) additional 2 USB 2.0 port(s)
    2 x M.2 Socket 3 with M Key design, type 2242/2260/2280/22110 storage devices support (Supports both SATA & PCIE SSD)
    6 x SATA 6Gb/s connector(s)
    1 x CPU Fan connector(s) (1 x 4 -pin, 4 -pin)
    1 x CPU OPT Fan connector(s) (1 x 4 -pin, 4 -pin)
    4 x Chassis Fan connector(s) (1 x 4 -pin, 4 -pin)
    1 x S/PDIF out header(s)
    1 x Thunderbolt header(s)
    1 x 24-pin EATX 12 V Power connector
    1 x 6-pin EATX 12 V_1 Power connector(s)
    2 x 8-pin ATX Power connector
    1 x EZ XMP switch
    1 x System panel(s) (Q-Connector)
    1 x 5-pin EXT_FAN(Extension Fan) connector
    1 x DRCT header(s)
    1 x MemOK! button(s)
    1 x TPU switch(es)
    1 x EPU switch(es)
    1 x Power-on button(s)
    1 x Clear CMOS button(s)
    1 x Water Pump header (4-pin)
    1 x 14-1 pin TPM connector
    1 x vertical type A USB 3.0 connector
    1 x U.2 connector

  • Accessories

    User's manual
    ASUS Q-Shield
    6 x SATA 6Gb/s cable(s)
    2 x M.2 Screw Package
    1 x Supporting DVD
    1 x 3-Way SLI bridge(s)
    1 x 4-Way SLI bridge(s)
    1 x SLI bridge(s)
    1 x Q-connector(s) (2 in 1)

  • BIOS

    128 Mb Flash ROM, UEFI AMI BIOS, PnP, DMI3.0, WfM2.0, SM BIOS 3.0, ACPI 5.0, Multi-language BIOS, 
    ASUS EZ Flash 3, CrashFree BIOS 3, F11 EZ Tuning Wizard, F6 Qfan Control, F3 My Favorites, Quick Note, Last Modified log, 
    F12 PrintScreen and ASUS DRAM SPD (Serial Presence Detect) memory information

  • Manageability

    WfM 2.0, DMI 3.0, WOL by PME, PXE

  • Support Disc

    Drivers
    ASUS Utilities
    EZ Update 
    Anti-virus software (OEM version)

  • Form Factor

    ATX Form Factor 
    12 inch x 9.6 inch ( 30.5 cm x 24.4 cm )

  • Note

    *1: HDMI 2.0 60Hz resolution support requires necessary drivers update
    *2: DP 1.2 Multi-Stream Transport compliant, supports DP 1.2 monitor daisy chain up to 3 displays 
    *3: Max. at x4 mode, compatible with PCIe x1, x2 and x4 devices
    *4: The M.2_1 socket shares SATA ports with SATA6G_56 ; the M.2_2 socket shares bandwidth with U.2 connector, and shares SATA ports with SATA6G_12 when using SATA mode
    *5: Support NVMe device
    *5: Support U.2 NVMe device