U321-18N-20P-PM

The U321-18N-20P-PM USB 3.0 2-Port Panel Mount Adapter adds two USB 3.0 ports to your computer. Consistent with current industry standards, this 18-inch cable attaches to your PC’s motherboard with a 20-pin IDC plug. The cable’s USB-A ports support USB 3.0 data transfer speeds up to 5 Gbps—perfect for sharing video, music, images and other large files. The dual USB-A ports attach to the computer’s front panel using the included screws. Gold-plated connectors resist corrosion and ensure optimal signal transfer. Molded construction with strain relief guarantees durability and long life. Flexible PVC jacket makes the blue cable easy to install in tight spaces. Backward compatible with previous USB generations.

Manufacturer Part Number
U321-18N-20P-PM
EAN/UPC
0037332191397,037332191397
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

INPUT

Cable Length (m): 0.46
Cable Length (in.): 18

PHYSICAL

Color: Blue

CONNECTIONS

Connector A: 4 PIN (INTERNAL)
Connector B: (2) USB 3.0 A (FEMALE

WARRANTY

Product Warranty Period (Worldwide): Lifetime limited warranty