USB 3.0 SuperSpeed Multi-Drive Memory Card Reader/Writer, Aluminum Case

If your tablet, laptop, Ultrabook, Chromebook or computer doesn’t have a built-in memory card reader, but does have a USB port, the U352-000-MD-AL USB 3.0 SuperSpeed Multi-Drive Memory Card Reader/Writer can easily transfer data between your device and a wide variety of memory cards.

The U352-000-MD-AL supports USB 3.0 transfer speeds up to 5 Gbps, which is 10 times faster than USB 2.0. Backward compatible with previous USB generations, so data can still transfer regardless of your device. Compact aluminum case with built-in 6-inch USB cable fits easily into your pocket, backpack, briefcase or laptop bag, so you can read and write files at a moment’s notice. No software, drivers or external power supply required.

Supporting the latest industry standards, the U352-000-MD-AL is compatible with a wide range of SD (Secure Digital), Micro SD and CF (CompactFlash) memory cards, including:

  • SD Cards: Secure Digital (SD), Elite Pro SD, Extreme III SD, Gaming Edition SD, Platinum II SD, SD Pro, SDHC, SDXC, SD-Max, SD-Pleomax, SD-Pro C, Super SD, Turbo SD, Ultima I SD, Ultima II SD, Ultimate SD, Ultra High Speed SD, Ultra II SD, Ultra II SD Plus, Ultra SD, Ultra-X SD, DV-RS MMC, High Speed MMC/RS-MMC, MCCmobile, MMC Pro, MMCplus, MMCplus Turbo, RS-MMC

  • Micro SD Cards: MicroSD (TransFlash), microSDHC

  • CF Cards: CompactFlash Type I/II, CF Elite Pro, CF PRO I, CF PRO II, CF Turbo, CF Ultima I, CF Ultima II, Extreme CF, Extreme III CF, HS CF, Ultra II CF

Manufacturer Part Number
U352-000-MD-AL
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

CONNECTIONS

Connector A: USB 3.0 A (MALE)
Connector B: USB 3.0 A (MALE)

SPECIAL FEATURES

Chromebook Compatible: No

WARRANTY

Product Warranty Period (Worldwide): Not applicable