The SRWO8U22MD SmartRack 8U/12U/22U Expandable Very Low-Profile Wall-Mount 2-Post Open-Frame Rack is ideal for storing patch panels and other shallow equipment in secure IT areas with limited floor space. Mounted to the wall or resting on the floor, this rack offers fast, easy access to network components and cabling. It’s compatible with EIA-standard 19-inch rack equipment that supports two-post mounting and a maximum mounting depth of 11.5 inches.
Constructed from heavy-duty steel in a durable black powder-coated finish, the open-frame rack has a maximum load capacity of 150 pounds. The expandable design allows you to assemble the rack in an 8U, 12U or 22U configuration to meet your current needs, while leaving rack space in reserve for future expansion. It saves precious space and allows IT managers easy access for organizing, installing and servicing equipment and cabling.
The rack is easy to assemble using the included hardware. The vertical mounting rails have threaded 12-24 holes for securing equipment to the steel frame.
Note:
Full Specifications
PHYSICAL
Rack Height (U Spaces): 8,12,22
Maximum Device Depth (in.): 12
Shipping Dimensions (hwd / in.): 3.35 x 21.46 x 27.75
Shipping Weight (lbs.): 14.8
Unit Dimensions (hwd / in.): 17.8 (8U) , 24.8 (12U), 42.3 (22U) x 20.11 x 12.00
Color: Black
Unit Weight Details: Weight varies depending on configuration 8U = 10.24lbs, 12U = 11.25lbs, 22U = 14.08lbs
Maximum Weight Capacity (lbs.): 150
Hinged (Swings Away from Wall Bracket): No
Seismic Rack: No
NOM (Mexico): Tested to NOM (Mexico)
Approvals: EIA-310-D, IEC 60297-3-100, RoHS
Product Warranty Period (Worldwide): 5-year limited warranty