4-Port Portable USB 3.0 SuperSpeed Mini Hub, Aluminum

The U360-004-AL 4-Port Portable USB 3.0 SuperSpeed Mini Hub’s built-in USB cable connects to your laptop, Ultrabook or computer to expand the number of available USB 3.0 ports. Just plug and play with no drivers or external power supply needed. The bus-powered hub distributes 900mA to its four ports. When using a separate cable between the hub’s USB Micro-B port and your device to draw additional power, the hub can provide up to 1.5A for fast charging of mobile devices.

This portable hub supports USB 3.0 data transfer rates up to 5 Gbps—ten times faster than USB 2.0—and is backward compatible with USB 2.0 and USB 1.1 devices. All four ports support USB Battery Charging (BC) specification v1.2. The compact aluminum case fits easily into your pocket, backpack, briefcase or laptop bag to power USB-enabled devices wherever you are.

Manufacturer Part Number
U360-004-AL
EAN/UPC
0037332190512,037332190512
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

PHYSICAL

Color: Silver


ENVIRONMENTAL

Storage Temperature Range: 14 TO 167 F (-10 TO 75 C)
Relative Humidity: 0% TO 85%
Operating Temperature: 32 TO 122 F (0 TO 50 C)


CONNECTIONS

Connector A: USB 3.0 A (MALE)
Connector B: (4) USB 3.0 A (FEMALE)
Ports: 4


SPECIAL FEATURES

Chromebook Compatible: Yes


WARRANTY

Product Warranty Period (Worldwide): 1-year limited warranty