SmartOnline SU3000LCD2UHV 3000VA Rack-mountable UPS

The SU3000LCD2UHV SmartOnline® 3000VA/2700W On-Line Double-Conversion UPS converts AC input to DC power, and then converts DC to fully regulated sine wave AC output with +/-2% voltage regulation in online and battery modes. An interactive front-panel LCD interface provides detailed real-time UPS status and advanced setup and configuration options.

In case of AC power outage, the internal batteries support 13.5 minutes of runtime at half load and five minutes at full load. Extended runtime is possible with optional external battery packs. “Smart” battery packs, such as Tripp Lite’s BP72V18-2US, are automatically sensed and configured during replacement. An intelligent battery management system extends battery life.

Managing the UPS is simplified through the interactive front-panel LCD interface, which displays operating conditions and diagnostic data, such as load and battery levels. You can set power strategies to reflect your protection priorities, whether it’s precise power quality for sensitive systems or the highest possible electrical efficiency, all while ensuring 100% uptime for your systems. This UPS is ENERGY STAR qualified to save you money, save energy and protect the environment by meeting strict efficiency guidelines set by the U.S. Environmental Protection Agency.

This UPS offers eight receptacles—six NEMA 6-15/20R and two NEMA L6-20R—in two switched load banks. Power is filtered to protect connected equipment against surges and EMI/RFI line noise that can damage equipment or destroy data. Adding an optional Tripp Lite SNMPWEBCARD accessory card permits remote management of the UPS, including reboots, configuration, updates and activity logs.

Manufacturer Part Number
SU3000LCD2UHV
EAN/UPC
0037332180742,037332180742
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

OUTPUT

Output Volt Amp Capacity (VA): 3000
Output kVA Capacity (kVA): 3
Output Watt Capacity (Watts): 2700
Output kW Capacity (kW): 2.7
Output Capacity Details: DE-RATING INFORMATION: Max output in Frequency Conversion mode is reduced to 1890 watts for 208/220/230/240V output voltages; Max output is reduced to 2160W at 200V output voltage in all operating modes OVERLOAD CAPACITY: Supports inverter operation up to 105% load continuously, 125% for 3 minutes, 150% for 30 seconds and >150% for 0.5 seconds before switching to BYPASS (when bypass input voltage and frequency are WITHIN bypass limits) or SHUTDOWN (when bypass input voltage or frequency are OUTSIDE bypass limits).
Power Factor: 0.9
Crest Factor: 3:1
Nominal Output Voltage(s) Supported: 200V; 208V; 220V; 230V; 240V
Nominal Voltage Details: Nominal output voltage is user configured on first power-on
Frequency Compatibility: 50 / 60 Hz; Supports 50 to 60 Hz and 60 to 50 Hz conversion
Frequency Compatibility Details: Output frequency matches input nominal on startup; Output capacity de-rates by 30% during frequency conversion operation
Output Voltage Regulation (Line Mode): +/- 2%
Output Voltage Regulation (Economy Line Mode): +/- 10%
Output Voltage Regulation (Battery Mode): +/- 2%
Output Receptacles: (6) 6-15/20R; (2) L6-20R
Load Management Receptacles: Two switchable outlet load banks (2 NEMA 6-15/20R outlets per bank)
Output AC Waveform (AC Mode): Pure Sine wave
Output AC Waveform (Battery Mode): Pure Sine wave


INPUT

Rated input current (Maximum Load): 14.97A
Nominal Input Voltage(s) Supported: 200V AC; 208V AC; 220V AC; 230V AC; 240V AC
UPS Input Connection Type: L6-20P
UPS Input Cord Length (ft.): 6
Recommended Electrical Service: 208/240V 20A
Input Phase: Single-Phase


BATTERY

Full Load Runtime (min.): 5 min. (2700w)
Half Load Runtime (min.): 13.5 min. (1350w)
Expandable Battery Runtime: Supports extended runtime with optional external battery packs
External Battery Pack Compatibility: BP72V15-2U(limit 1); BP72V28RT-3U(multi-pack compatible); BP72V18-2US(multi-pack compatible)
DC System Voltage (VDC): 72
Battery Recharge Rate (Included Batteries): 3.0 hours from 10% to 90% (typical, full load discharge)
Internal UPS Replacement Battery Cartridge: RBC72S
Battery Access: Front panel battery access door
Battery Replacement Description: Hot-swappable, replaceable batteries
Expandable Runtime: Yes


VOLTAGE REGULATION

Voltage Regulation Description: Online, double-conversion power conditioning
Overvoltage Correction: 2% output voltage regulation during overvoltages to 288
Undervoltage Correction: 2% output voltage regulation during undervoltages to 160V (100% load), 130V (70% load), 100V (30% load)


USER INTERFACE, ALERTS & CONTROLS

Front Panel LCD Display: Interactive front-panel LCD interface reports UPS operating mode, detailed UPS status and site-power information; LCD interface also enables a variety of advanced UPS setup and configuration options
Switches: 5 front panel switches: On/Off, Up, Down and Escape
Alarm Cancel Operation: Power-fail alarm can be silenced by following on-screen prompts
Audible Alarm: Audible alarm indicates power failure, low battery, overload and fault
LED Indicators: 4 front panel LEDs: AC input (green), AC output (green), Battery (yellow), Fault (red)


SURGE / NOISE SUPPRESSION

UPS Dataline Suppression Details: Single line dialup / network dataline protection included
EMI / RFI AC Noise Suppression: Yes
AC Suppression Joule Rating: 570
AC Suppression Response Time: Instantaneous


PHYSICAL

Included Mounting Accessory Description: 4 post installation accessories included
Installation Form Factors Supported with Included Accessories: 4 post 19 inch rackmount
Installation Form Factors Supported with Optional Accessories: 2 post rackmount(2POSTRMKITWM)
Optional Mounting Accessory Notes: Upright tower configurations not recommended
Primary Form Factor: Rackmount
UPS Power Module Dimensions (hwd, in.): 3.46 x 17.24 x 24.25
Rack Height (U Spaces): 2
Minimum Required Rack Depth (inches): 35.3
UPS Power Module Weight (lbs.): 70.81
UPS Shipping Dimensions (hwd / in.): 9.45 x 23.62 x 29.92
Shipping Weight (lbs.): 86.02
Cooling Method: Fan
UPS Housing Material: Metal


ENVIRONMENTAL

Operating Temperature Range: +32 to +104 degrees Fahrenheit / 0 to +40 degrees Celsius.
Storage Temperature Range: +5 to +122 degrees Fahrenheit / -15 to +50 degrees Celsius.
Relative Humidity: 5 to 95%, non-condensing
AC Mode BTU / Hr. (Full Load): 933
AC Economy Mode BTU / Hr. (Full Load): 484
Battery Mode BTU / Hr. (Full Load): 1399
AC Mode Efficiency Rating (100% Load): >90%
AC Economy Mode Efficiency Rating (100% Load): >95%
Audible Noise: <50dB at front side 1M


COMMUNICATIONS

Communications Interface: USB (HID enabled); DB9 Serial; Contact closure; EPO (emergency power off); Slot for SNMP/Web interface
Network Monitoring Port Description: This model works with optional SNMPWEBCARD SNMP/Web interface; Supports detailed monitoring of UPS and site power conditions; DB9 port supports RS232 plus assignable contact closure pin functions for On-battery, On bypass, Output-on and Low-battery conditions and remote Shutdown, Output-off, Reboot and Power-toggle operations
PowerAlert Software: Available for download at www.tripplite.com
Communications Cable: USB and DB9 cabling included
WatchDog Compatibility: Supports Watchdog application, OS and hard-reboot restart options for remote applications


LINE / BATTERY TRANSFER

Transfer Time: No transfer time (0 ms.) in online, double-conversion mode; 4 ms. transfer time during economy mode operation
Low Voltage Transfer to Battery Power (Setpoint): 160V (100% load), 140V (66% load), 120V (33% load)
High Voltage Transfer to Battery Power (Setpoint): 288V


SPECIAL FEATURES

Grounding Lug: Back panel grounding lug included
Cold Start (Startup in Battery Mode During a Power Failure): Cold-start operation supported
High Availability UPS Features: Automatic inverter bypass; Hot swappable batteries
Green Energy-Saving Features: High efficiency economy mode operation; Individually controllable load banks


CERTIFICATIONS

UPS Certifications: ENERGY STAR Qualified; Meets FCC Part 15 Category A (EMI); Tested to CSA (Canada); Tested to NOM (Mexico); Tested to UL1778 (USA)


WARRANTY

Product Warranty Period (Worldwide): 2-year limited warranty
Connected Equipment Insurance (U.S., Canada & Puerto Rico): $250,000 Ultimate Lifetime Insurance