4-Port Portable USB 3.1 Gen 1 Hub, Aluminum

The U460-004-4A 4-Port Portable USB 3.1 Gen 1 Hub’s built-in USB-C cable connects to your tablet, laptop or computer to give you four external USB-A ports. Just plug and play with no drivers or external power supply needed. Ideal for a wide range of USB devices, such as flash drives, external hard drives, DVD players, MP3 players and digital cameras.

The bus-powered hub supports USB 3.1 Gen 1 data transfer rates up to 5 Gbps—ten times faster than USB 2.0. It’s backward compatible with previous USB generations, so you can continue using older peripherals while getting maximum high-speed performance from new devices.

All four ports support USB Battery Charging (BC) specification v1.2, which indicates they provide up to 1.5A for fast charging of mobile devices. The compact aluminum case fits easily into your backpack, briefcase or laptop bag to power USB-enabled devices wherever you are.

Manufacturer Part Number
U460-004-4A
EAN/UPC
0037332190208,037332190208
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

ENVIRONMENTAL

Storage Temperature Range: 14 TO 167 F (-10 TO 75 C)
Relative Humidity: 0% TO 85%
Operating Temperature: 32 TO 122 F (0 TO 50 C)


CONNECTIONS

Connector A: USB 3.0 A (MALE)
Connector B: USB 3.0 A (FEMALE)
Ports: 4


WARRANTY

Product Warranty Period (Worldwide): 1-year limited warranty