The P046-06N-T Heavy-Duty Power Adapter Cord features a locking NEMA L5-20P plug on one end and a straight-blade 5-15/20R connector on the other, allowing you to convert a power cord with a 5-15P or 5-20P plug for use with a locking L5-20R outlet. Establish a power connection by attaching the 5-15/20R end to your electronic component and the L5-20P plug to a PDU, UPS or other compatible AC power source. The molded locking connector twists into place, preventing disconnection via jostling or other accidental impact. The six-inch 12 AWG cord is rated for 125V and 20A and meets UL safety standards. The durable SJTW jacket is designed to last a long time.
Note:
Specifications
INPUT
Cable Length (ft.): 0.5
Cable Length (in.): 6
PHYSICAL
Color: Black
CONNECTIONS
Connector A: NEMA L5-20P
Connector B: NEMA 5-15/20R
WARRANTY
Product Warranty Period (Worldwide): Lifetime limited warranty