U024-003-5P-PM USB 2.0 Hi-Speed Panel Mount Cable, 3 ft

The U024-003-5P-PM USB 2.0 Hi-Speed Panel Mount Cable connects to a computer’s motherboard to add a panel-mounted USB Type-A port. In addition to the front panel of a computer, the USB-A port can be installed in a trade show booth, retail kiosk or teacher’s or lecturer’s podium, allowing you to conveniently connect a thumb drive or other USB device. The PCB header terminates on almost any five-pin motherboard.

The three-foot cable supports data transfer rates up to 480 Mbps and is backward compatible with previous USB generations. Gold-plated contacts resist corrosion and ensure optimal signal transfer. Premium double-shielded cables with tinned copper braid and aluminum Mylar foil feature twisted 28 AWG data lines and 24 AWG power lines. PVC jacket with molded connectors and integral strain relief provides durability and long life. Mounting screws included.

Manufacturer Part Number
U024-003-5P-PM
EAN/UPC
0037332191113,037332191113
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

INPUT

Cable Length (m): 1

PHYSICAL

Color: Black

CONNECTIONS

Connector A: 5 PIN IDC (FEMALE)
Connector B: USB A (FEMALE)

CERTIFICATIONS

Certifications: RoHS compliant

WARRANTY

Product Warranty Period (Worldwide): Lifetime limited warranty