SmartRack SRWO8U22DP Rack Frame

The SRWO8U22DP SmartRack 8U/12U/22U Expandable Low-Profile UPS-Depth Wall-Mount 2-Post Open-Frame Rack is ideal for storing UPS systems, battery packs, power cords, network switches, patch panels and related cabling in secure IT areas with limited floor space. Mounted to the wall or resting on the floor, this rack offers fast, easy access to components and cabling. It’s compatible with EIA-standard 19-inch rack equipment that supports two-post mounting and a maximum mounting depth of 23.5 inches.

Constructed from heavy-duty steel in a durable black powder-coated finish, the open-frame rack has a maximum load capacity of 150 pounds. The expandable design allows you to assemble the rack in an 8U, 12U or 22U configuration to meet your current needs, while leaving rack space in reserve for future expansion. It saves precious space and allows IT managers easy access for organizing, installing and servicing equipment and cabling.

The rack is easy to assemble using the included hardware. The vertical mounting rails have threaded 12-24 holes for securing equipment to the steel frame.

Manufacturer Part Number
SRWO8U22DP
EAN/UPC
0037332187420,037332187420
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications
PHYSICAL

Rack Height (U Spaces): 8,12,22
Maximum Device Depth (in.): 24
Shipping Dimensions (hwd / in.): 3.54 x 21.46 x 28.00
Shipping Weight (lbs.): 19.4
Unit Dimensions (hwd / in.): 17.8 (8U) , 24.8 (12U), 42.3 (22U) x 20.11 x 24.00
Color: Black
Unit Weight Details: Weight varies depending on configuration 8U = 13.03lbs, 12U = 14.04lbs, 22U = 16.87lbs
Maximum Weight Capacity (lbs.): 150
Hinged (Swings Away from Wall Bracket): No


SPECIAL FEATURES

Seismic Rack: No


CERTIFICATIONS

NOM (Mexico): Tested to NOM (Mexico)
Approvals: EIA-310-D, IEC 60297-3-100, RoHS


WARRANTY

Product Warranty Period (Worldwide): 5-year limited warranty