X34 Widescreen LCD Monitor

Manufacturer Part Number
UM.CX1AA.A01
EAN/UPC
0888863241781,888863241781,7432328032020
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Product_Model: X34
  • Fg_Description: X34 bmiphz 34C 21:9 4ms 300nits LED 1xHDMI 1xDisplayport SPK USB 3.0 Hub Height adj. US PA PA TCO6.0 Black H.cable x1 DP.cable x1 U.cable 3.0 x1
  • ACM/Dynamic: 100000000:1 Max(ACM)
  • ADM: N
  • Brand: Acer
  • Brightness: 300nits
  • Certifications: EPEAT Silver(w/o J at Model Name)
  • Color: Black
  • Common Parts: VGA Cable
  • Display Format: 0.88125
  • Displayport Cable: 1
  • Feature set: None
  • Generation: 1
  • GridVista: N
  • HDMI Cable: 1
  • Height adj + Rotation: Height adj.
  • I/O SKU: 1H+1DP+SPK
  • KB: N
  • MS: N
  • Model Name: X34
  • Model name on Carton Label: X34
  • Panel Size: 34C
  • Panel Surface: None Glare
  • Power Cord: US
  • Protection Film: Generic
  • RFID: N
  • Region Code: PA
  • Region/NS: PA
  • Response Time: 4ms
  • Sensormatic Tag: N
  • TCO: TCO6.0
  • USB Hub: USB Hub 3.0 (1up 4down)
  • Version: EPEAT Silver(w/o J at Model Name)+Black+1xHDMI 1xDisplayport SPK+USB 3.0 Hub
  • Version on Rating Label: X34 bmiphz
  • Warranty Card: AAC
  • USB Cable: 3.0 x1
  • Adapter/Qty: None
  • Colors: Black
  • NS: PA