2TB Drive Ironkey Basic H350 2.5 EHDD FIPS-B USB 3.0

A true military-grade, enterprise-class mobile storage solution for government and business.

THE RIGHT SOLUTION FOR GOVERNMENT AND ENTERPRISE

Government agencies and contractors, healthcare organizations, financial services companies and other businesses can more easily comply with the lengthening list of data security mandates with encrypted DataLocker (IronKey) Enterprise H350 External Hard Drives. Centrally administered on-premises or via the cloud, these high-performance, high-capacity USB 3.0 drives are designed to meet virtually every requirement for security, performance and device management.

FIPS 140-2 LEVEL 3 CERTIFIED FROM END TO END

Safeguard and protect data, files and directories with a proven DataLocker drive featuring 256-bit AES XTS, the encryption standard developed by the U.S. government to meet strict military and intelligence requirements. Unlike most competing drives, DataLocker has earned end-to-end FIPS 140-2 Level 3 validation (certification #2826) for the entire H350 External Hard Drive - not just its encryption components- making it immune from attacks such as "BadUSB" or "Equation Group," which also target other components of the device. End to end, DataLocker has you (and your data) covered.

HIGH-PERFORMANCE ACCESS TO THE LARGEST DATA SETS

With DataLocker (IronKey) Enterprise H350 external hard drives, there's no reason to trade performance for security. Hardware-based encryption and USB 3.0, coupled with up to 2TB of room for even the largest data sets, means users won't have to wait for their drive to catch up to their workload. Our drives can also be formatted to NTFS to support storage for single files greater than 4GB.

CENTRALIZED MANAGEMENT FOR FAST AND EASY ADMINISTRATION

Manufacturer Part Number
MXKB1B002T5001FIPS-B
EAN/UPC
0051122299285,051122299285
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

IronKey Basic H350 External Hard Drive Specifications:
Military-Grade Security and 100% FIPS Certified

CAPACITIES

500GB, 1TB, 2TB

INTERFACE

USB 3.0 (2.0 compatible)

SECURITY FEATURES

FIPS 140-2 Level 3 certified
256-bit AES-XTS mode
Hardware-based encryption
Hardware-based password protection
Automatic data protection upon device removal
Tamper-resistant, aluminum enclosure

STANDARDS AND CERTIFICATIONS

FIPS 140-2 Level 3 (entire device), FCC, CE, C-Tick, ICES-003, VCCI, BSMI, KCC
WEEE Compliant, RoHS Compliant
Section 508 Compliant

SIZE

26.8 x 86.6 x 124.6mm
(1.06" x 3.41" x 4.91")

SYSTEM COMPATIBILITY

Windows 8.1/8/7/Vista (Bus. Ent and Home editions SP2)/XP (Prof. and Home SP3)
Mac OS 10.6+ (including Mountain Lion OS) and Linux 2.6+ or higher

FORMAT OPTIONS

Data partition that can be formatted with FAT32 (supports cross platform usage – Windows, Mac, Linux) or NTFS (Windows only; supports large files > 4GB)

LANGUAGES

English, Traditional Chinese, Simplified Chinese, French, German, Japanese, Korean, Spanish

WARRANTY

5 Years Limited

TRADE AGREEMENTS ACT COMPLIANT (TAA)

Assembled in U.S.A.