2TB Drive EA Ironkey Enterprise H300 2.5 EHDD USB 3.0

Manufacturer Part Number
MXKB1B002T5001-E
EAN/UPC
0051122299308,051122299308
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

IronKey Enterprise H300 Specifications: High-Security, High-Performance USB 3.0 With Management

CAPACITIES

500GB, 1TB

INTERFACE

USB 3.0 (2.0 compatible)

SECURITY FEATURES

256-bit AES XTS mode
Hardware-based encryption
Hardware-based password protection
Automatic data protection upon device removal
Tamper-resistant, aluminum enclosure

STANDARDS AND CERTIFICATIONS

FCC, CE, C-Tick, ICES-003, VCCI, BSMI, KCC
WEEE Compliant, RoHS Compliant
Section 508 Compliant

SIZE

26.8 x 86.6 x 124.6mm
(1.06" x 3.41" x 4.91")

SYSTEM COMPATIBILITY

Windows 8.1/8/7/Vista (Bus. Ent and Home editions SP2)/XP (Prof. and Home SP3)
Mac OS 10.6+ (including Mountain Lion OS) and Linux 2.6+ or higher

LANGUAGES

English, Traditional Chinese, Simplified Chinese, French, German, Japanese, Korean, Spanish

WARRANTY

5 Years Limited

TRADE AGREEMENTS ACT COMPLIANT (TAA)

Assembled in U.S.A