First hard drive capable of being managed in the cloud
OFFERING SECURITY, PERFORMANCE AND MANAGEABILITY AT A VALUE
IronKey's next-generation External Hard Drive features USB 3.0 performance and cloud-based or on-premise management capabilities to enable the most demanding enterprises and government agencies to safeguard up to 1TB of data. From one of the most trusted and recognized brands in data security, the IronKey Enterprise H300 hard drive safeguards and protects data, files and directories with the encryption standard developed by the U.S. government designed to meet FIPS 140-2 Level 3 requirements to protect sensitive data. And it's competitively priced to deliver the best value on the market today.
CLOUD MANAGEMENT GETS YOU UP AND RUNNING FAST
In an industry first, IronKey enables you to manage your hard drives in the cloud using the IronKey™ Enterprise Management Service, the same system used to manage IronKey Enterprise flash drives and secure workspace devices. Administer thousands of IronKey Enterprise H300 hard drives and enforce policies without costly infrastructure and lengthy set-up and deployment times. Or select IronKey's secure on-premise platform if you prefer the centralized management system is housed internally.
FORGOT MY PASSWORD SUPPORT
Organizations don't want to lose the contents on the drive due to a forgotten password, which is the case for all non-managed drives. IronKey is the only drive to offer reset of password without erasing the data. This is a key feature of the management system.
MANAGE ALL YOUR SECURE IRONKEY DEVICES FROM A SINGLE CONSOLE
Enterprise and Public Sector IT administrators can have visibility into their IronKey Enterprise H300 hard drives, IronKey Enterprise flash drives andIronKey Workspace W700 and W500 devices for Windows To Go using a single-centralized cloud-based or on-premise management console. Securely recover access to user devices, force a device to be in read-only mode, remotely force password changes, and re-commission devices that are no longer in use. Administrators can even remotely wipe or disable lost or stolen drives.
KEEP DATA SAFE EVERYWHERE USERS GO
Hard drives that rely on software to enable encryption keys are vulnerable to cold-boot and malware attacks because they export AES encryption keys to the host PC. Even hardware encrypted drives that store their credentials on the hard drive are susceptible to attacks. Only the IronKey hard drive uses the IronKey Crytopchip to store user credentials and the encryption keys to protect against online and physical attacks by using technology designed to meet FIPS 140-2 Level 3 specifications so you can be confident you're protecting sensitive data.
TAKE ADVANTAGE OF USB 3.0 PERFORMANCE
IronKey's next generation USB 3.0 external hard drive is optimized for performance offering faster read/write speeds than USB 2.0 drives.
RESIST BREAK-INS WITH STRONG PASWORD AUTHENTICATION
Establish an authentication password to create an identity on the IronKey Enterprise H300 External Hard Drive. By storing the password hash inside the IronKey Cryptopchip instead of storing it on the hard drive, the H300 hard drives averts even the most persistent hackers from getting access to the encrypted content on the drive. In addition, the H300 also supports strong passwords, password aging policies and more.
Note:
IronKey Enterprise H300 Specifications: High-Security, High-Performance USB 3.0 With Management
CAPACITIES
500GB, 1TB
INTERFACE
USB 3.0 (2.0 compatible)
SECURITY FEATURES
256-bit AES XTS mode
Hardware-based encryption
Hardware-based password protection
Automatic data protection upon device removal
Tamper-resistant, aluminum enclosure
STANDARDS AND CERTIFICATIONS
FCC, CE, C-Tick, ICES-003, VCCI, BSMI, KCC
WEEE Compliant, RoHS Compliant
Section 508 Compliant
SIZE
26.8 x 86.6 x 124.6mm
(1.06" x 3.41" x 4.91")
SYSTEM COMPATIBILITY
Windows 8.1/8/7/Vista (Bus. Ent and Home editions SP2)/XP (Prof. and Home SP3)
Mac OS 10.6+ (including Mountain Lion OS) and Linux 2.6+ or higher
LANGUAGES
English, Traditional Chinese, Simplified Chinese, French, German, Japanese, Korean, Spanish
WARRANTY
5 Years Limited
TRADE AGREEMENTS ACT COMPLIANT (TAA)
Assembled in U.S.A.