The new Elo X-Series 15-inch and 17-inch All-in-One (AiO) touchcomputers bring style, flexibility and functionality to point-of-sale (POS), point-of-information (POI) and point-of-service applications within retail and hospitality environments. Configuration customization, serviceability and performance combine to deliver touchcomputing that adapts to your existing hardware, software and connectivity requirements.
The X-Series AiO touchcomputers are available with industry-leading touchscreen technologies from Elo including AccuTouch® micro-bezel 5-wire resistive, IntelliTouch® surface acoustic wave, IntelliTouch zero-bezel surface acoustic wave (SAW) and IntelliTouch Pro Projected Capacitive (PCAP).
The fan-less models utilize the Intel® Celeron Quad-Core processor for environments where noise may be an issue. Higher performance, the fan-cooled models feature 4th Generation Intel Core i3, i5 and i7 processors and HD2500 graphics. A wide array of field-installable peripherals, spill-resistant sealing and a range of input/output port connection options make the X-Series a versatile and powerful AiO solution.
The X-Series configuration choices meet the diverse needs of a wide variety of POS, POI and point-of-service venues, including retail and hospitality display units, customer loyalty systems and in-store kiosks, just to name a few.
Note:
Enclosure Color: Black
Processor: Intel Core i3 3.1 GHz 4350T Dual Core; 4MB Intel Smart Cache
Memory (RAM): 4GB 1600MHz DDR3L SO-DIMM on 1 or 2 slots for Core models
Display: 15.0” diagonal, Active matrix TFT LCD (LED), 4 x 3
Useful Screen Area (W x H): 11.97” x 8.98” (304.12mm x 228.1mm)
Native (optimal) Resolution: 1024 x 768
Colors: 16.2 million
Touch Technologies: AccuTouch single touch micro-bezel 5-wire resistive
Brightness (typical): AccuTouch: 200 nits
Response Time–total (typical): 16ms
Viewing Angle (typical): Horizontal - 80°/85° or 165° total; Vertical: 70°/80° or 150° total
Contrast Ratio (typical): 700:1
Security Lockouts: Power and control buttons lock
Video: Core i3 - Intel HD Graphics 4600
Serial Ports: 2 x Native RS-232, (1 RJ-45 native serial)
USB Ports: 9 x USB (4 on I/O, 2 on bottom, 3 micro USB on edges for peripherals)
Powered USB: 24V USB for Core models
Ethernet Port: 1 x LAN RJ45 (Gigabit)
Wireless: Wi-Fi (802.11 b/g/n), Bluetooth (4.0)
Cash Drawer Port: Built-in 12V/24V (24V default; selectable via BIOS)
Additional Video Out: 1 x 2nd VGA out port
Audio Ports: 1 x 3.5mm line-out; 1 x 3.5mm mic-in
Speakers: Two 2W internal speakers
Storage: 128GB 2.5” SATA SSD
Operating System: Microsoft Windows 7 Professional (32-bit/64-bit)
Touchcomputer Dimensions (W x H x D): 14.4” x 13.7” x 2.6” (365.2mm x 348.8mm x 67.2mm)
Weight: With Stand: 16.5 lbs (7.5kg)
Power Consumption (max.): Without peripherals - 59W for Core models; With peripherals - 134W for Core models
Temperature: Operating - 32°F to 95°F (0°C to 35°C); Storage -4°F to 140°F (-20°C to 60°C)
Humidity (non-condensing): Operating - 20% to 80%; Storage - 5% to 95%
Optional Peripherals: Magnetic Stripe Reader (MSR) E001002; NFC/RFID E001004; VFD Customer Display E001003; Finger Print Reader E001001; Expansion I/O Module E001006; 7-inch Rear Facing Display E807955 (AccuTouch), E791658 (no touch); Rear Facing Display Pole Mount Kit E038989; Wall Mount E143088
Warranty: 3 years
MTBF: 50,000 hours demonstrated
Power Supply: External 19VDC universal-type power supply brick; AC input voltage - 100-240VAC; Input frequency - 50-60Hz; max. Core models output power: 150W (max. draw: 170W)
Agency Certificates: UL/cUL, FCC, TUV, CE, CB, Mexico COC, Argentina S-mark (power brick only), C-Tick, VCCI, CCC