5501LT 55-inch Interactive Digital Signage Touchscreen (IDS)

The 5501LT Interactive Digital Signage display combines an infrared multi-touch touchscreen with a professional-grade, large format display in a slim, integrated package. For retail, hospitality, commercial real estate, education and other commercial applications, the large wide-screen format offers a high-quality, interactive canvas for attracting and engaging consumers. The 5501LT offers system integrators and value-added resellers (VARs) a high performance solution that is easy to deploy and maintain. With a total thickness of 3.4 inches (87mm), the 5501LT is compliant with the ADA requirement of less than 4” protrusion for wallmounted products when used with a compatible wall-mount.

With a 500 nit LED panel, the 5501LT is a bright, high quality display suitable for public environments. The infrared touchscreen enables up to ten simultaneous touches for multi-user interaction. This touch technology offers a fast and extremely sensitive response similar to the experience on mobile devices. It is also compatible with Microsoft Windows® 7, Windows® 8 and Android operating systems. The touchscreen is 4mm thick with fully tempered glass.

Manufacturer Part Number
E268254
EAN/UPC
0834619007996,834619007996
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model: 5501LT
Display: 54.6" diagonal, Active matrix TFT LCD with LED backlight
Aspect Ratio: 16:9
Useful Screen Area: Horizontal: 47.6" (1210 mm)
Vertical: 26.8" (680 mm)
Display Technology: Full HD 1920 x 1080 (native) active matrix TFT LCD with LED backlight; 16.7m colors; 16:9 aspect ratio.
Other Supported Resolutions: 640x480 60Hz
720x480 60Hz
720x576 50Hz
800x600 56Hz
1024x768 60Hz
1280x720 50,60Hz
1280x960 60Hz
1280x1024 60Hz
1366x768 60Hz,60Hz
1440x900 60Hz
1680x1050 60Hz
1920x1080 50, 60Hz
Colors: 1073.7 million
Brightness (Typical): LCD Panel: 500 nits
with Infrared Touch: 450 nits
Response Time - (Typical): 6.5ms
Viewing Angle 
(Typical): Horizontal: ±89°or 178° total
Vertical: ±89° or 178° total
Contrast Ratio (Typical): 4000:1
On-Screen Display (OSD): Controls: Menu, Up, Down, Select, Power
Video Settings: Brightness, Contrast, VGA Settings (if available),Clock, Phase, Auto-Adjust, H-position, V-position, Aspect Ratio, Sharpness, Color Temperature, OSD Timeout, OSD Language, OSD H-Position, OSD V-Position, Recall Defaults, Video Source
OSD Timer: Change between 5 and 60 seconds
Color Adjust: 9300K, 7500K, 6500K, 5500K and User mode
Color Reference: Standard, Gaming, Movie, Photo, Webcam, Blur
Saturation and Hue: In any mode other than Standard mode
Audio: From Video Source, From Line-in and ECM Line-in
Audio Controls: Mute, Volume up and Down
Video: Choose from VGA, HDMI, DisplayPort, Elo Computer Module
MDC Protocol: IIC or RS232
Black Level: Standard, 5%, 10% and 20% Offset
Light Sensor enable/disable: Sharpness Level
Aspect Ratio: Fill Screen, Fill to Aspect Ratio and Direct Output
Languages: English, French, Italian, German, Spanish, Simplified Chinese, Traditional Chinese, Japanese
Lockouts: OSD, Power
Other Settings: Power Behavior, Tabletop mode, Information, MDC Protocol, Support and Help, System Temperature and Exit

Technologies

Touch Technology: Available with Infrared multi-touch (Windows 7 and Windows 8 compatible with up to 10 simultaneous touches, single touch compatible with Windows XP and Mac OS)

Power

Power Supply: Type: Internal AC
Input Voltage: 100-240 VAC 50/60Hz
Power Connector: IEC 60320 C14
Power Consumption (Typical):
Monitor only120V @ 60Hz230V @ 50HzON: 122W: 119W
SLEEP: 10W: 9W
OFF: 2W: 1.5W

Input/Output (I/O)

Input Video Format: Analog VGA, HDCP-capable HDMI 1.3, Display port 1.1a.
Input Video Signal: Female DE-15 for Analog VGA
Connector: HDMI Type A receptacle Display part 1.1a Connector.
Input Frequency: Horizontal: 31.5-73 kHz
Vertical: 47-63 Hz
Speakers: Internal Speakers: 4x5 W stereo speakers, Configurable for stereo in portrait or landscape
Audio Input Connector: 3.5 mm TRS jack
Audio Input Signal Range: 1 Vrms max. stereo signal (standard PC line out)
Headphone Output Connector: 3.5 mm TRS jack

Dimensions

Monitor Dimensions: Width: 49.9" (1267 mm)
Depth: 3.4" (87 mm)
Height: 29.1" (738 mm)
Shipping Box Dimensions 
: Width: 55.9" (1420 mm)
Depth: 9.2" (235 mm)
Height: 34.6" (880 mm)

Weights

Weight1:
Monitor onlyMonitor With Computer ModuleUnpackaged: 44.9 kg / 98.9 lb
Packaged: 54.2 kg / 119.4 lb: Unpackaged: 46.8 kg / 103.2 lb
Packaged: 56.2 kg / 123.8 lb

Environmental

Temperature: Operating: 0°C to 40°C (32°F to 104°F)
Storage: -20°C to 50°C (-4°F to 122°F)
Humidity
(non-condensing): Operating: 20-80%
Storage: 10-95%

Other

Form Factor: Wall-mount
MTBF: 50,000 hours demonstrated
Mounting Options: VESA 4-hole Mount per MIS-F, 600 x 600, 6mm