Hear the full, rich sound of your favorite music from anywhere in the room. Designed in our state-of-the-art audio lab in California, the Samsung R1 uses breakthrough Ring Radiator technology to equally project exquisite audio in all directions so wherever you move, you’re always in the sweet spot. Stream your favorite music from your mobile device to R1 speakers using the Multiroom App via Wi-Fi.
360° Omnidirectional Sound
Enjoy rich sound from anywhere in the room with patented Ring Radiator technology. Dual acoustic lenses transmit audio from the speaker in a 360° direction, filling the entire room with sound.
360° vs. Conventional
Conventional speakers transmit sound from only one side of the device and need to be arranged for optimum sound projection. The Samsung R1 projects 360° omnidirectional sound, making anywhere in the room ideal for enjoying the perfect audio experience.
Simple Premium Design
Featuring a bold yet simple upright design, the R1 adds premium refinement to any space and is the perfect combination of function and design.
Multiroom LinkEasy Intuitive Control – Tap & Swipe
The intutive top panel interface of the R1 allows you to navigate with ease. Simply tap to control playback, swipe to play the next/previous track and toggle between playmodes with ease.
TV SoundConnect
Experience a clutter-free home entertainment system thanks to TV SoundConnect, which allows you to pair your R1 directly to your compatible Samsung TV via Bluetooth.
Wi-Fi and Bluetooth
Use your mobile device to stream music wirelessly, connect up to ten R1 speakers over your home Wi-Fi network, or connect to a single speaker via Bluetooth. Pair your R1 device directly to your Samsung TV via Bluetooth using TV SoundConnect.
Multiroom App 2.0
Use the Multiroom App 2.0 to stream your favorite Internet music services. The new, intuitive interface features touch wheel navigation for smooth song selection, direct play from the home screen, and fast menu browsing.
Music ServicesNote:
General:
Color: Dark GrayFeatures:
Network Service: Music Service: Pandora, Spotify, TuneIn, Rhapsody, Amazon Music, iHeartRadio, Rdio, 8tracks, 7 Digital, Murfie and Samsung Milk MusicSpeakers:
Speaker:AV Decoding Format:
WAV: Yes (Up to 192 kHz / 24 bit)Connectivity:
USB: Micro USB for ServicePower Consumption:
Stand-by Power Consumption (Main): 0.45WDimensions & Weight:
Product Dimensions (W x H x D): 6.53" x 12.3" x 6.53"Accessory:
Remote Control: Samsung Multiroom App for iOS / AndroidControl Device:
iOS: iOS 6.1 and above (iPhone, iPad, iPod Touch)