Radiant360 R1 Wi-Fi/Bluetooth Speaker

Hear the full, rich sound of your favorite music from anywhere in the room. Designed in our state-of-the-art audio lab in California, the Samsung R1 uses breakthrough Ring Radiator technology to equally project exquisite audio in all directions so wherever you move, you’re always in the sweet spot. Stream your favorite music from your mobile device to R1 speakers using the Multiroom App via Wi-Fi.

360° Omnidirectional Sound

Enjoy rich sound from anywhere in the room with patented Ring Radiator technology. Dual acoustic lenses transmit audio from the speaker in a 360° direction, filling the entire room with sound.

360° vs. Conventional

Conventional speakers transmit sound from only one side of the device and need to be arranged for optimum sound projection. The Samsung R1 projects 360° omnidirectional sound, making anywhere in the room ideal for enjoying the perfect audio experience.

Simple Premium Design

Featuring a bold yet simple upright design, the R1 adds premium refinement to any space and is the perfect combination of function and design.

Multiroom Link

Use your mobile device and the Mulitroom App via Wi-Fi to connect and control one or mulitple R1 speakers in any room of your home for the ultimate audio experience.

Easy Intuitive Control – Tap & Swipe

The intutive top panel interface of the R1 allows you to navigate with ease. Simply tap to control playback, swipe to play the next/previous track and toggle between playmodes with ease.

TV SoundConnect

Experience a clutter-free home entertainment system thanks to TV SoundConnect, which allows you to pair your R1 directly to your compatible Samsung TV via Bluetooth.

Wi-Fi and Bluetooth

Use your mobile device to stream music wirelessly, connect up to ten R1 speakers over your home Wi-Fi network, or connect to a single speaker via Bluetooth. Pair your R1 device directly to your Samsung TV via Bluetooth using TV SoundConnect.

Multiroom App 2.0

Use the Multiroom App 2.0 to stream your favorite Internet music services. The new, intuitive interface features touch wheel navigation for smooth song selection, direct play from the home screen, and fast menu browsing.

Music Services

Enjoy some of your favorite Internet streaming music services in high-quality 360° sound. Simply launch the Multiroom App 2.0 on your mobile device, select the service provider and experience the best music the Internet has to offer.

Manufacturer Part Number
WAM1500/ZA
EAN/UPC
0887276066226,887276066226
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General:

Color: Dark Gray
Design Concept: Omni-Directional; Tap & Swipe UX Tap (Volume, Play/Pause, Mode), Swipe (Next/Previous)
Number of Channels: 1.0

Features:

Network Service: Music Service: Pandora, Spotify, TuneIn, Rhapsody, Amazon Music, iHeartRadio, Rdio, 8tracks, 7 Digital, Murfie and Samsung Milk Music
Wireless Multiroom Compatible: Yes
Ring Radiator Technology: Yes

Speakers:

Speaker:
  • Woofer – one 3.6”
  • Tweeter – one 1" Dome Tweeter

AV Decoding Format:

WAV: Yes (Up to 192 kHz / 24 bit)
MP3: Yes (Up to 320 kbps)
WMA: Yes
OGG: Yes
FLAC: Yes (Up to 192 kHz / 24 bit)
AAC: Yes (DRM-Free Only)

Connectivity:

USB: Micro USB for Service
Built-in Wi-Fi: Yes (2.4/5GHz Dual Band)
Bluetooth: Yes
TV SoundConnect: Yes

Power Consumption:

Stand-by Power Consumption (Main): 0.45W
Operating Power Consumption (Main): 10W
Free Voltage: Yes

Dimensions & Weight:

Product Dimensions (W x H x D): 4.84" x 9.21" x 4.84"

Accessory:

Remote Control: Samsung Multiroom App for iOS / Android
Power Adapter: Yes
User Manual: Quick Setup Guide Included (User Manual is available on the website)

Control Device:

iOS: iOS 6.1 and above (iPhone, iPad, iPod Touch)
Android: Android 2.3.3 and above with compatible Android Device
Windows: XP and above (available at early 2014)
Mac: OS X 10.0 and above (available at early 2014)