Reading, Meet Technology
NOOK’s award-winning reading experience, integrated with leading edge technology, which means you can connect to the world when you need to, and escape from it when you want. Front- and rear-facing cameras let you take and share pictures or chat with family, while the built-in GPS enables location-based apps to give you helpful information when you need it most.
Extraordinary Collection of Content
With years of bookselling experience, NOOK offers you more than just a great tablet. You'll get personalized recommendations and exclusively curated collections, plus an amazing array of interactive kids' books, learning apps & more. Thousands of movies are available on NOOK Video™, along with single episodes and full seasons of top TV shows. Preview any title free, then rent or buy and watch instantly.
Always Entertaining
Watch your movies come to life and take your games to the next level on the 10.1" display. You can also browse online, flip through magazines and read books. With so many options, so there’s always a way to lose yourself in something exciting.
Better by Design
A lightweight build with a crisp, beautiful display adds a touch of elegance to the Galaxy Tab® 4 NOOK®, while making it easy to hold and comfortable to operate. Plus, use two apps at once with Multi Window™, so you can multitask and do things like check your email while watching a video.
Keep It All with You
Now you can take more of your music, photos, movies and games with you, using a microSD™ card that lets you expand your tablet’s memory up to 32GB.
Note:
Network
:Wi-Fi / 3G(HSPA+ 21/5.76)
3G : 850/900/1900/2100
2G : 850/900/1800/1900
Wi-Fi / 3G(HSPA+ 42/5.76) / LTE(Cat4 150/50)
4G : 800/850/900/1800/2100/2600
3G : 850/900/1900/2100
2G : 850/900/1800/1900
Processor
:1.2 GHz Quad Core
Display
:10.1-inch WXGA (1280 X 800),
OS
:Android 4.4 (KitKat)
Camera
:3MP FF + 1.3 MP
Video
:MPEG-4, H.263, H.264, VC-1, WMV7/8, Sorenson Spark, MP43, VP8
Recording/Playback: 720p/1080p at 30 FPS
Audio
:MP3, AAC, AAC+, eAAC+, WMA, FLAC, AMR-NB, AMR-WB, Vorbis(OGG)
Services & Additional Features
:ChatON, Voice Call, MultiWindow, HW Key, Samsung Kies, Samsung Apps,
Group Play (D/L), Samsung Link (D/L)
Google Mobile Services
:Hangout, Google+, Gmail, Chrome, Google Play, Google Maps, Play Music,
Play Movies&TV, Play Books, Play Newsstand, Play Games, Drive, YouTube, Photos
Connectivity
:WiFi 802.11 a/b/g/n , WiFi Direct, BT4.0, USB2.0
GPS
:GPS, GLONASS
Memory
:1.5GB + 16GB
Micro SD (up to 64GB)
Dimension
:243.4 x 176.4 x 7.95mm, 487g
Battery
:6,800mAh