K30 Gaming Keyboard

The Corsair Raptor K30 gaming keyboard provides the gaming essentials: adjustable backlighting, programmable G-keys with onboard storage and anti-ghosting circuitry for accurate input during fast play.

The red backlighting makes it easy to find critical keys in dimly lit environments. You can select from low-impact, normal, or extra bright lighting, or turn it off entirely. The six dedicated, programmable G-keys allow for easy access to up to 18 of your most-used combinations, and settings are stored onboard, so you can take your K30 from system to system. And, easy-access multimedia controls let you play, stop, pause, skip tracks, and adjust volume directly from the keyboard.

Red backlighting with three illumination settings

It’s easy to find critical keys in dimly lit rooms. Select from low-impact, normal, or extra-bright lighting, or turn it off entirely.

Six dedicated, programmable G-keys for storage of up to 18 presets

Access your favorite macros, presets and key combinations, even during the most intense action. Three “M” keys triple the storage capacity.

Game-optimized anti-ghosting circuitry

Every keystroke translates into accurate gameplay—even when multiple keys are pressed.

On-board profile storage

Stores settings and profiles in the keyboard memory so they work independently of software and on other PCs.

Easy-access multimedia controls

Play, stop, pause, skip tracks, and adjust volume directly from the keyboard.

About Corsair Gaming Keyboards

Corsair gaming keyboards are designed for competitive play. Crafted with high-quality components and materials, they offer great key feel and the responsiveness you need when victory is essential. They deliver incredible responsiveness, customizability and precision to elevate your game.

Manufacturer Part Number
CH-9000224-NA
EAN/UPC
0843591087872,843591087872
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Package contents

  • Raptor K30 Gaming Keyboard

Compatibility and System Requirements

  • A PC with a high-power (+500mA) USB 2.0 port
  • Windows® 8, Windows 7, Windows Vista®, or Windows XP
  • An Internet connection is required for the free control software download
  • At least 35MB of available hard disk space

Specifications and Performance

  • Rubber dome keys
  • Red LED backlighting with three levels of illumination
  • Six dedicated macro keys
  • 36KB of onboard memory
  • Seven easy-access multimedia keys
  • STOP, PREVIOUS, PLAY/PAUSE, NEXT, MUTE, VOLUME UP, DOWN
  • Windows Lock key for uninterrupted game play