Premier Pro SP920 Series Solid State Drive

The Premier Pro SP920 series SSD is designed to meet the high-performance requirements of multimedia file transfers It is equipped with the latest generation Marvell controller, implementing the SATA III 6Gb/sec specification. Strict selection of flash memory chips allows for the enhancement of overall system efficiency and speed, especially for the transmission of multimedia files (uncompressed data). 4KB random read / write speeds of up to 96,000/80,000 IOPS provide rapid loading and multimedia playback, making this SSD an ideal option in terms of performance, data security, and stability.

5-Year Warranty

While leveraging high-quality NAND flash technology, the SP920 SSD is backed by a solid 5-year warranty for reliable long-term operation!

Evolution of Speed and Performance

The Premier Pro SP920 solid state drive has sequential read and write speeds of up to 560/460 MB/sec, great for video editing and fast data backups. 4KB random read/write speeds of up to 91,000/77,000 IOPS mean faster system starts, program loads, and great action in the most demanding next-generation games.

Consistent Transfer Performance

Some SSDs suffer a performance drop as drive usage nears its capacity in terms of data stored. The SP920 maintains consistently high read and write speeds even when the disk is 90% full.

Enlarged Storage Capacity

The Premier Pro SP920 is available in 128GB, 256GB 512GB and 1TB capacities. The optimized firmware allows for full utilization of the NAND flash chips, resulting in a 7% increase in the usable space of the drive over many other models.

Fits 7mm & 9.5mm Bays

The SP920 has a thickness of 7mm, to fit 7mm SATA bays. It also comes with a 2.5mm holder, for use with 9.5mm bays.

Desktop Pack

Comes with a 3.5-inch conversion bracket to help you mount the SP920 when you are upgrading a desktop computer, allowing you to immediately enhance the performance and transmission speed of your operating system.

Manufacturer Part Number
ASP920SS3-1TM-C
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Capacity: 128GB/256GB/512GB/1TB
Form Factor:  2.5 inch
NAND Flash: Synchronous MLC
Controller: Marvell
Dimensions (L x W x H): 100.45 x 69.85 x 7mm
Weight: 28GB/256GB 38g ; 512G/1TB 68g
Interface: SATA 6Gb/sec 

Performance:

128GB Performance (ATTO) :
Read : Up to 540MB/s
Write : Up to 160MB/s
Maximum 4K read/write IOPS up to 66K/38K

256GB Performance (ATTO) :
Read : Up to 540MB/s
Write : Up to 320MB/s
Maximum 4K read/write IOPS up to 78K/73K 

512GB Performance (ATTO):
Read: Up to 560 MB/s
Write: Up to 460 MB/s
Maximum 4K read/write IOPS up to 91K/77K

1TB Performance (ATTO):
Read: Up to 560 MB/s
Write: Up to 460 MB/s
Maximum 4K read/write IOPS up to 91K/77K


Power Consumption: 0.8W Active(Typical) / 0.3W Slumber(Typical)
Operating temperature: 0~70 °C
Storage temperature: -40~85°C
Shock resistance: 1500G / 0.5ms
MTBF: 1,500,000 hours

Accessories:

2.5” to 3.5” Bracket

7mm to 9.5mm holder 
Acronis ATI HD 2013

Warranty: Warranty coverage for the SP920 has been extended to 5 years effective January 1, 2016. This applies to all products sold after October 1, 2015.