Viper 4 Series DDR4 16GB (2 x 8GB) 3200MHz Kit

Patriot Memory’s Viper 4 Series memory modules are designed with true performance in mind. Built for the latest Intel® Skylake processor utilizing the 100 series platform, the Viper 4 series provides the best performance and stability for the most demanding computer environments.

The Viper 4 series utilizes a custom designed high performance heat shield for superior heat dissipation to ensure rock solid performance even when using the most taxing applications. Built from the highest quality Build of Materials, Patriot Memory’s Viper 4 Series memory modules are hand tested and validated for system compatibility.

Available in dual kits, 8GB, 16GB and 32GB kits, Patriot Memory’s Viper 4 Series will be offered at speeds from 2400MHz up to 3600MHz and XMP 2.0 ready. Hand tested for quality assurance the Viper 4 series is backed by a lifetime warranty.

Manufacturer Part Number
PV416G320C6K
EAN/UPC
0814914020555,814914020555
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Weight: 150 g

Dimensions: 1.37 x 12.24 x 17.78 cm

Capacity: 16GB

Memory Speed: 3200MHz

DRAM Memory Technology: DDR4

DRAM Memory Timings: 16-16-16-36

Color: Black/Red

Memory Type: Non-ECC Unbuffered

Voltage: 1.35V

Memory Configuration: Dual Channel Kit

Warranty: Limited Lifetime

Certifications: RoHS

Country of Origin: Taiwan

Unit Dimension Width: 13.3cm

Unit Dimension Height: 4.26cm

Unit Dimension Length: 0.71cm

Unit Weight: 105gm

UPC: 0814914020555