Signature Line DDR3 4GB PC3-12800 (1600MHz) CL11 ECC DIMM

Patriot Memory's Signature Line DDR3 ECC Unbuffered memory delivers the quality, reliability and performance expected for today's computer needs. These 4GB modules are designed to run at PC3-12800 (1600MHz) at CAS 11 latency timings. Built using specific build-of-materials (BOMs) we ensure that every module meets and exceeds industry standards: offering you a hassle-free upgrade. We certify every component that goes into our modules, including the modules themselves, which must pass strict standards to ensure compatibility, quality and reliability. With free customer service and a lifetime warranty, Patriot Memory's Signature Line memory modules are a perfect system upgrade option.

  • PC3-12800 (1600MHz) dual data rate
  • 240-Pin dual in-line memory module
  • ECC unbuffered
  • 1 Rank module
  • 7.8US Refresh interval (8192 CYCLES/64MS)
  • 1.35V Power requirement
  • Auto and self refresh capability
  • PCB height: 1181(mil)
  • Serial Presence-Detect (SPD)
  • 100% Tested
  • RoHS Compliant
  • Manufacturer Part Number
    PSD34G1600EL81
    Full Product Specifications

    Note:

    • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
    • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
    • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

    Weight 30.5 g

    Dimensions 1.6 x 5.3 x 16.5 cm

    Capacity 4GB

    Memory Speed 1600 MHZ

    DRAM Memory Technology DDR3

    Cache Latency CL11

    Memory Type ECC

    Country of Origin Taiwan

    Unit Weight 22

    UPC 0814914020388

    Memory Configuration Single Module