The Patriot Ignite M2 Next Generation Form Factor (NGFF) SSD is the perfect choice for system builders and notebook owners looking to get blazingly fast start up times and instantaneous access to their data for better productivity and enthusiast-class gaming performance. Powered by the Phison® S10 processor, the Ignite M2 uses an ultra-fast M.2 SATA 3 6 Gb/s interface to deliver read and write speeds up to 560MB/s (read) and 320MB/s (write).
To ensure the Patriot Ignite M2 SSD provides rock-solid performance, wear leveling technologies like End-to-End data path Protection, SmartECC, and Guaranteed Flush Technology are built in. At 22mm wide by 80mm tall (2280), the Ignite M2 is the best solution for all-in-one PC kits, notebook upgrades, or small form factor high performance gaming PC builds.
Backed by Patriot’s award winning build quality and 3-year warranty; the Patriot Ignite M2 SSD will deliver one of the most reliable choices in performance class SSDs.
Note:
Capacity:120GB, 240GB, 480GB
Warranty:3 Years
Certifications:RoHS, FCC, CE
Country of Origin:Taiwan
Packaging Type:Retail Box
Units Per Master Carton:400
Unit Dimension Width:8cm
Unit Dimension Height:2.2cm
Unit Dimension Length:0.31cm
Units Per Inner Carton:50
Unit Weight:9g
UPC:PI120GSM280SSDR (120GB), PI240GSM280SSDR (240GB), PI480GSM280SSDR (480GB)