SRW21UG SmartRack 21U Low-Profile Switch-Depth Wall-Mount Rack Enclosure Cabinet

The SRW21UG SmartRack 21U Low-Profile Switch-Depth Wall-Mount Rack Enclosure Cabinet is ideal for storing EIA-standard 19-inch rack equipment in network closets, retail locations, classrooms and other areas with limited floor space where you need equipment to be secure, organized and out of the way. Constructed from heavy-duty steel with a durable black powder-coated finish, the cabinet has a maximum load capacity of 200 pounds.

The front door features a shatter-resistant clear acrylic window that lets you monitor equipment without unlocking the enclosure. Not only does the window help prevent equipment tampering and reduce acoustic noise, but it also adds visual flair to your IT installation.

To ensure your valuable equipment stays secure, the side panels and front door lock. The top, bottom and removable side panels are vented, which allows air to flow freely through the cabinet to keep equipment cool. The reversible front door can open left or right by rotating the cabinet 180° before mounting. Convenient top and bottom ports allow easy cable routing through the cabinet.

The SRW21UG comes fully assembled and ready to mount to the wall(or use Tripp Lite’s optional SRCASTER caster kit to make it a mobile rolling rack). Square and threaded mounting holes and numbered rack spaces make equipment installation easy. The vertical mounting rails adjust in 7/8-inch increments to accommodate equipment up to 16.5 inches deep, such as network switches and patch panels.

Features

Saves Valuable Workspace

  • Perfect for network closets, retail locations, classrooms and other areas with limited floor space where you need equipment to be secure, organized and out of the way
  • Houses EIA-standard 19 in. rack equipment in 21U of space
  • Maximum load capacity of 200 lb.

Shatter-Resistant Clear Acrylic Front Window

  • Lets you monitor equipment without unlocking the enclosure
  • Prevents equipment tampering
  • Reduces acoustic noise
  • Provides extra visual flair

Keeps Important Equipment Secure

  • Side panels and front door lock securely
  • Vented panels allow generous airflow that keeps equipment cool
  • Rotate cabinet 180° before mounting to open reversible front door left or right
  • Convenient ports with removable covers allow cable routing through top and bottom

Easy Enclosure and Equipment Installation

  • Ships fully assembled for quick installation
  • Mounts to wall or rolls on floor with Tripp Lite’s optional SRCASTER caster kit
  • Wall-mounting holes spaced 16 in. apart to accommodate standard wall stud placement
  • Vertical mounting rails adjust in 7/8 in. increments to house equipment up to 16.5 in. deep
  • Rails adjust easily—unscrew them, slide them to desired depth, and screw them back in
  • Rails support square-hole or threaded-hole mounting
  • Rack spaces numbered for easy reference

Meets Payment Card Industry Standards

  • Provides physical equipment and media security required for PCI DSS(Payment Card Industry Data Security Standard) compliance

Manufacturer Part Number
SRW21UG
EAN/UPC
0037332187338,037332187338
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Key Specifications
Rack Height (U Spaces): 21
Installed Whole System Maximum Rack Depth (in.): 16.5

Full Specifications
PHYSICAL

Installed Whole System Maximum Rack Depth (in.): 16.5
Installed Whole System Minimum Rack Depth (in.): 3
Rack Height (U Spaces): 21
Shipping Dimensions (hwd / in.): 45.87 x 26.61 x 18.98
Shipping Weight (lbs.): 68
Unit Dimensions (hwd / in.): 40.87 x 23.63 x 17.72
Unit Weight (lbs.): 51.2
Color: Black
Weight Capacity - Stationary (lbs.): 200
Cable Access Hole Measurement (inches): 9.812 x 2.35 (l x w)
Hinged (Swings Away from Wall Bracket): No


SPECIAL FEATURES

Grounding Lug: Front and Back door frames
Seismic Rack: No


CERTIFICATIONS

Certifications: UL/CSA 60950-1, EIA-310-E
NOM (Mexico): Tested to NOM (Mexico)
Approvals: RoHS

WARRANTY

Product Warranty Period (Worldwide): 5-year limited warranty