SX920 High Brightness Installation Projector

Breathtaking Clarity and Brightness in Business Projection

Combining precise picture quality, stunning brightness, absolute reliability and flexible operation for professional users and installers. Sleekly styled in a streamlined brushed-metallic design, the SX920's jet-engine inspired central lens pumps out intense high brightness for lights-on presentations in large, well-lit conference rooms.

Manufacturer Part Number
SX920
EAN/UPC
0840046032654,840046032654
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Projection System: DLP
Native Resolution: XGA (1024 x 768)
Brightness*: 5,000 ANSI Lumens
Contrast Ratio: '5,000:1
Display Color: 1.07 Billion Colors
Lens: F=2.45~3.07, f=15.78~25.12
Aspect Ratio: Native 4:3 (5 aspect ratio selectable)
Throw Ratio: 1.41~2.25
Clear Image Size / Maximum Image Size: 60"~240"
Zoom Ratio: 1.6X
Lamp Mode (Normal / Economic / SmartEco / LampSave / LumenCare): 2,000/ 2,500 hours
Keystone Adjustment: 2D, Vertical & Horizontal ± 30 degrees
Projection Offset: 107.5% ±2.5%
Resolution Support: VGA (640 x 480) to UXGA (1600 x 1200)
Horizontal Frequency: 15KHz~102KHz
Vertical Scan Rate: 24Hz~120Hz
Lens Shift: 'Vertical: +7.5%
Lamp Wattage: 370W
Interface:

  • Computer In (D-sub 15pin) x 1 (Share with component)
  • Monitor Out (D-sub 15pin) x 1
  • Composite Video In (RCA) x 1
  • S-Video In (Mini DIN 4pin) x 1
  • HDMI x 2 (One with MHL)
  • Audio In (Mini Jack) x 1
  • Audio L/R in (RCA) x 1
  • Audio Out (Mini Jack) x 1
  • Speaker 10W x 2
  • LAN (RJ45) x 1 (LAN Control)
  • USB (Type A) x 1 (5V/ 1.5A Power Supply)
  • RS232 (DB-9pin) x 1
  • DC 12V Trigger x 1
  • IR Receiver x 2

Dimensions(W x H x D): 411.4 x 118.4 x 267.5mm
HDTV Compatibility: 480i, 480p, 576i, 576p, 720p, 1080i, 1080p
Video Compatibility: NTSC, PAL, SECAM
Weight: 4.9kg
Audible Noise: 36/ 33 dBA (Normal/ Economic mode)
Power Supply: AC 100V to 240V, 50Hz to 60Hz
Power Consumption: Typical 490W, Network Standby <6W, Stanby Power <0.5W
Power Management Function: Automatic power off after 20 minutes without a display source
On-Screen Display Languages: Arabic/ Bulgarian/ Croatian/ Czech/ Danish/ Dutch/ English/ Finnish/ French/ German/ Greek/ Hindi/ Hungarian/ Italian/ Indonesian/ Japanese/ Korean/ Norwegian/ Polish/ Portuguese/ Romanian/ Russian/ Simplified Chinese/ Spanish/ Swedish/ Turkish/ Thai/ Traditional Chinese (28 Languages)
Picture Modes: Bright/ Presentation/ sRGB/ Cinema/ (3D)/ User 1/ User 2
Accessories (Standard):

  • Remote Control w/ Battery
  • Power Cord (by region)
  • User Manual CD
  • Quick Start Guide
  • Warranty Card (by region)
  • VGA (D-sub 15pin) Cable

Accessories(Optional):

  • Presentation Plus P/N: 65.J9306.002
  • Spare Lamp Kit P/N: 5J.JDP05.001
  • Ceilling Mount P/N: 5J.JAM10.001
  • 3D Glasses P/N: 5J.J9H25.001

*Lamp life results will vary depending on environmental conditions and usage. Actual product's features and specifications are subject to change without notice.