WorkForce Pro WF-6530 All-in-One Printer

The fast, heavy-duty multifunction printer for small workgroups.

The WorkForce Pro WF-6530 multifunction printer, powered by PrecisionCore®, delivers print-shop-quality color prints and laser-sharp text, and saves on ink - up to 50 percent on printing costs vs. color lasers. Ideal for small workgroups, this fast, rugged printer saves time with black and color print speeds of 24 ISO ppm†. Single-pass, 2-sided scanning boosts productivity even more. Plus, extra-large ink cartridges and a 580-sheet paper capacity mean you can print stacks of documents without interruption. It also features wireless and Wi-Fi Direct® functionality. In addition, NFC enables an innovative touch-to-print capability for tablets and smartphones, while the 4.3" color touchscreen offers easy menu navigation.

Manufacturer Part Number
C11CD48201
EAN/UPC
0010343920453,010343920453
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Print

Printing Technology: 4-color (CMYK) drop-on-demand MicroPiezo® inkjet technology / PrecisionCore 4S print head

Minimum Ink Droplet Size: 3 droplet sizes, as small as 3.7 picoliters

Maximum Print Resolution: 4800 x 1200 dpi

ISO Print Speed:

  • Black: 24 ISO ppm
  • Color: 24 ISO ppm

2-Sided ISO Print Speed:

  • Black: 15 ISO ppm
  • Color: 15 ISO ppm

Copy

ISO Copy Speed: Black 19.0 ISO cpm / Color 19.0 ISO cpm

Copy Quality: Color/Black-and-White: Standard/Best

Copy Quantity: 1 – 999 (PC-free)

Maximum Copy Size: 8.5" x 14" (PC-free)

Copy Features:

  • Automatic 2-sided
  • Preview
  • Resize
  • ID Copy
  • Collate
  • Adjustable Copy Density

Scan

Scanner Type: Color flatbed / Automatic 2-sided ADF

Photoelectric Device: Color CIS line sensor

Optical Resolution: 2400 dpi

Hardware Resolution: 1200 x 2400 dpi

Maximum Resolution: 9600 x 9600 dpi interpolated

Scanner Bit Depth: 48-bit color input / 24-bit color output

Features:

  • Scan to PC via Document Capture Pro
  • Scan to Cloud1 (including email)
  • Memory Device
  • Password Protected PDF's

Fax

Fax Settings: Black-and-white and color

Fax Speed: Modem: 33.6 Kbps — as fast as 3 sec per page

Memory: Up to 550 pages

Speed Dials: 200 (max.)

PC Fax: Supported

Paper HandlingBack to top

PC-Free Paper Support:

  • Plain: Letter, Legal, A4
  • Photo: 4" x 6", 5" x 7", 8" x 10", 8.5" x 11", A4

Paper Sizes:

  • 3.5" x 5"
  • 4" x 6"
  • 5" x 7"
  • 8" x 10"
  • 8.5" x 11"
  • 8.5" x 14"
  • A4
  • A6
  • half letter
  • executive
  • user definable (3.5" – 47.2" in length)

Maximum Paper Size: 8.5" x 47.2"

Paper Types:

  • Plain paper
  • Epson Bright White Paper
  • Epson Presentation Paper Matte
  • Epson Premium Presentation Paper Matte
  • Epson Premium Presentation Paper Matte Double-sided
  • Epson Premium Photo Paper Glossy
  • Epson Ultra Premium Photo Paper Glossy
  • Epson Premium Photo Paper Semi-gloss

Envelope Types: No. 10; plain paper, bond paper, air mail

Paper Capacity:

  • 500 sheets plain paper (500 sheets plain paper x 1 tray)
  • Rear feed: 80 sheets
  • 10 envelopes
  • Auto Document Feeder: 50 sheets

Ink

Ink Type: DURABrite Pro pigment ink (smudge, fade and water resistant)

Ink Palette: Cyan, Magenta, Yellow and Black

Ink Configuration: 4 individual ink cartridges

Replacement Ink:

  • 748 Standard capacity Black, Cyan, Magenta, Yellow2
  • 748XL High-capacity Black, Cyan, Magenta, Yellow2

Printer is designed for use with Epson cartridges only, not third-party cartridges or ink. www.epson.com/cartridgereturn*

Ink Yield Information:

    • 748 Standard-capacity - Black:2500, Color:1500
    • 748XL High-capacity - Black:5000, Color:4000

Connectivity

Standard Connectivity:

  • Hi-Speed USB 2.0
  • Wireless (802.11 b/g/n)3
  • Wired Ethernet (10/100/1000 Mbps)
  • Wi-Fi Direct3
  • NFC4

Mobile Printing

Epson Connect: Epson® Email Print, Epson iPrint™ Mobile App, Epson Remote Print5

Other: Fire™ OS, Apple® AirPrint™, Google Cloud Print™

GeneralBack to top

Operating Systems:

  • Windows® 10
  • Windows 8.x (32-bit, 64-bit)
  • Windows 7 (32-bit, 64-bit)
  • Windows Vista® (32-bit, 64-bit)
  • Windows XP® SP3 (32-bit)
  • Windows XP Professional x64 Edition
  • Mac OS®X 10.5.8 — 10.10.x6

Server Systems:

  • Windows Server® 2012 R27
  • Windows Server 20127
  • Windows Server 2008 R27
  • Windows Server 20087
  • Windows Server 2003 R27
  • Windows Server 20037

Display: 4.3" color touchscreen

Printer Language: Epson ESC/P® -R

Temperature:

      Operating
    • 50° to 95° F (10° to 35° C)

    Storage
  • -4° to 104° F (-20° to 40° C)

Humidity:

      Operating
    • 20 – 80%

    Storage
  • 5 – 85% (no condensation)

Sound Level: Power: 6.5 B(A); Pressure 50 dB(A)

Rated Voltage: AC 100-240V Universal (Automatic)

Rated Frequency: 50 – 60 Hz

Rated Current: 1.2A - 0.6A

Power Consumption:

  • Standalone copy printing: Approx. 36 W ISO 24712
  • Standby mode: Approx. 16W
  • Sleep mode: Approx. 2.7W
  • Power off mode: Approx. 0.5 W
  • ENERGY STAR® qualified

Monthly Duty Cycle: Up to 50,000 pages (Recommended monthly page volume: up to 4000 pages)8

Safety Approvals: Safety standards UL60950, CSA C22.2 No. 60950 EMI FCC Part 15 subpart B class B, CAN/CSA-CEI/IEC CISPR 22 class B

Telecom Regulations: FCC Part 68 (U.S.A.), IC/CS03 (Canada)

Dimensions:

  • Printing: 20.3" x 29.8" x 21.3" (W x D x H)
  • Storage: 20.3" x 20.6" x 20.2" (W x D x H)

Weight: 68.3 lb

Software Included: Epson printer driver, Document Capture Pro9

Country of Origin: Indonesia