TH670 Home Entertainment Projector

Stunning Image Clarity

Whether at home or at the office, the BenQ TH670 delivers stunning quality video and presentations that will captivate your audience. Featuring Full HD 1080P resolution with a remarkable 3000 ANSI lumens and an outstanding 10000:1 contrast ratio; the TH670 beams a sharp, crisp image with fantastic shadow details and rich, accurate color even when the lights are on. Equipped with an extensive list of advanced features, the TH670 will satisfy even the most demanding application.

Manufacturer Part Number
TH670
EAN/UPC
0840046033392,840046033392
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

EnvironmentalNotice: Lamp in this product contains mercury. To dispose of the product or used lamps, consult your local environment authorities for regulations or see www.lamprecycle.org.
Projection System: DLP
Native Resolution: 1080P (1920x1080)
Brightness* (ANSI Lumens): 3000AL
Contrast Ratio: 10000:1
Display Color: 1.07 Billion Colors
Lens: F/#=2.55~2.76
f=22.3~26.76
Aspect Ratio: Native 16:9 (5 aspect ratio selectable)
Throw Ratio: 1.5~1.8(62"±3% @ 2m)
Image Size (Diagonal): 60"~120"
Zoom Ratio: 1.2:1
Lamp Type: 210W
Lamp Mode (Normal/Economic/SmartEco/LampSave/LumenCare)*: 4000/6000/10000 hours
Keystone Adjustment: 1D, Vertical +/- 30 degrees
Projection Offset: 116% ±2.5%
Resolution Support: VGA(640 x 480) to WUXGA_RB(1920 x 1200) * RB= Reduced blanking
Horizontal Frequency: 15K~102KHz
Vertical Scan Rate: 24~120Hz

Interface
Computer in (D-sub 15pin) x 2 (Share with component)
Composite Video in (RCA) x 1
HDMI (1.4a) x 1
Audio in (Mini Jack) x 1
Audio L/R in (RCA) x 1
Audio out (Mini Jack) x 1
Microphone in x 1
Speaker 10W x 1
USB (Type mini B) x 1 (Download)
USB (Type A) x1 (1.5A power supply)
RS232 (DB-9pin) x 1
IR Receiver x1(Front)

Dimensions (W x H x D mm): 12.87 x 9.17 x 5.39 inches / 327 x 233 x 137(mm)
HDTV Compatibility: 480i, 480p, 576i, 576p, 720p, 1080i, 1080p
Video Compatibility: NTSC, PAL, SECAM
3D Support and Compatibility: PC:120HzFrameSequential3DforresolutionsuptoWXGA
PC:60HzTop-bottom3Dfor resolutions up to SXGA+
Video: 60Hz Frame Sequential 3D for resolutions up to 480i
Audible Noise (Normal/Economic Mode): 31/29 dBA (Normal/Economic mode)
On-Screen Display Languages: Arabic/ Bulgarian/ Croatian/ Czech/ Danish/ Dutch/ English/ Finnish/
French/ German/ Greek/Hindi/ Hungarian/ Italian/ Indonesian/ Japanese/
Korean/Norwegian/ Polish/ Portuguese/Romanian/ Russian/ Simplified Chinese/ Spanish/ Swedish/ Turkish/ Thai/ Traditional Chinese
(28 Languages)
Picture Modes: **Bright / Vivid / Game / Cinema / (3D) / User 1 / User 2  ** Default mode is Presentation. When 3D is on, Picture Modes only shows 3D. When 3D is off, it is not shown in Picture Modes.

Accessories (Standard)
Remote Control w/ Battery
Power Cord (by region)
User Manual CD
Quick Start Guide
Warranty Card (by region)
Accessories (Optional): Spare Lamp Kit P/N: 5J.JEL05.001
Ceilling Mount P/N: 5J.JAM10.001
QCast Dongle QP01 P/N: 5J.JCK28.A01
3D Glasses P/N: 5J.J9H25.001
Power Supply: AC100 to 240 V, 50 to 60 Hz
Power Consumption: Normal 260W. Eco 210W. Standby <0.5W
Weight: 6.6lbs / 3.0 kg