Full HD 1080P Projector

Bright Choice for Full HD Projection

The BenQ MH741 is ideal for use in medium to large size conference rooms, training rooms, higher education and houses of worship. With a powerful 4000 lumens and a remarkable 10,000:1 contrast ratio the MH741 delivers bright large-screen presentations with fantastic image clarity, outstanding color accuracy and incredibly sharp image detail to make your presentations shine.

Manufacturer Part Number
MH741
EAN/UPC
0840046033125,840046033125
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

EnvironmentalNotice: Lamp in this product contains mercury. To dispose of the product or used lamps, consult your local environment authorities for regulations or see www.lamprecycle.org.
Projection System: DLP
Native Resolution: 1080P (1920x1080)
Brightness* (ANSI Lumens): 4000AL
Contrast Ratio: 10000:1
Display Color: 1.07 Billion Colors
Lens: F=2.59~2.87, f=16.88~21.88
Aspect Ratio: Native 16:9 (5 aspect ratio selectable)
Throw Ratio: 1.15-1.49 (Wide 95” ±3% @ 2.42m)
Image Size (Diagonal): 60" ~ 196"
Zoom Ratio: 1.3x
Lamp Type: 260W
Lamp Mode (Normal/Economic/SmartEco/LampSave/LumenCare)*: 2500/3500/4500 hours
*Lamp life results will vary depending on environmental conditions and usage. Actual product's features and specifications are subject to change without notice.
Keystone Adjustment: 2D, Vertical & Horizontal ± 30 degrees;
Auto vertical keystone ± 30 degrees
Projection Offset: Vertical: 130% ±5%
Resolution Support: VGA(640 x 480) to WUXGA_RB(1920 x 1200)*RB = Reduced blanking
Horizontal Frequency: 15K-102KHz
Vertical Scan Rate: 23-120Hz

Interface
Computer in (D-sub 15pin) x1( integrate with component)
HDMI x2 (HDMI with MHL2.0 x1, HDMI x 1)
MHL x 1(HDMI with MHL2.0)
Monitor out x 1
Composite Video in (RCA) x 1
S-Video in x 1
Audio in (Mini Jack) x 1
Audio in (L/R) x1
Audio out (Mini Jack) x 1
Speaker 10W x 1
Microphone in (mini Jack) x 1
USB (Type A) x 1 (1.5A power supply)
RS232 (DB-9pin) x 1
IR Receiver x2 (Front+Rear)

Dimensions (W x H x D mm): 12.36" x 4.5" x 8.5" (314.2x116x216.3mm)
HDTV Compatibility: 480i, 480p, 576i, 576p, 720p, 1080i, 1080p
Video Compatibility: NTSC, PAL, SECAM
3D Support and Compatibility: Frame Sequential: Up to 60Hz 720p
Frame Packing: Up to 24 Hz 1080pSide by Side: Up to 24Hz 1080pTop Bottom: Up to 60Hz 1080p
Audible Noise (Normal/Economic Mode): 36/31 dBA (Normal/Economic mode)
On-Screen Display Languages: Arabic/Bulgarian/ Croatian/ Czech/ Danish/ Dutch/ English/ Finnish/ French/ German/ Greek/ Hindi/ Hungarian/ Italian/ Indonesian/Japanese/ Korean/ Norwegian/ Polish/ Portuguese/ Romanian/ Russian/ Simplified Chinese/Spanish/ Swedish/ Turkish/ Thai/ TraditionalChinese
(28 Languages)
Picture Modes: **Dynamic / Presentation / sRGB / Cinema / (3D) / User 1 / User 2 ** Default mode is Presentation. When 3D is on, Picture Modes only shows 3D. When 3D is off, it is not shown in Picture Modes.

Accessories (Standard)
Power Cord (by region)
Remote Control w Battery
VGA cable
User Manual CD
QSG
Lens Cover
Warranty Card (by region)

Accessories (Optional)
Spare Lamp Kit P/N: 5J.JEA05.001
Video Streaming Dongle - Qcast P/N: 5J.JCK28.A01
Ceiling mount kit P/N: 5J.JAM10.001
Carry bag P/N: 5J.JCM09.001
3D Glasses P/N: 5J.J9H25.001
Power Supply: AC100 to 240V, 3.5A, 50 to 60 Hz
Power Consumption: 330 W(Normal), 270 W(Eco), Standby <0.5W
Power Management Function: Automatic power off after 20 minutes without a display source
Weight: 7.25 lb (3.3 kg)