Ultra Skin PRO 14-14.1

Professional neoprene case for the most rigorous
demands

The Ultra Skin PRO accompanies you reliably and provides custom-fitted protection for your 14-14.1” notebook or ultrabook. The especially lightweight case combines compact design with robust materials.

The material selection makes the Ultra Skin PRO built to last. The case is made of durable neoprene combined with nylon and real leather details. A soft synthetic fur lining on the inside protects your notebook from scratches. The flexible accessory compartment on the front provides storage space for a power bank, charging cable, mobile phone and other personal items. The protective case is equipped with two zippers. This allows you to charge your notebook or ultrabook conveniently, without sacrificing maximum protection.

Manufacturer Part Number
D31098
EAN/UPC
7640158663097
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications Screen size:: 14 - 14.1 inches
Art.No.:: D31098
EAN :: 7640158663097
Weight:: 0.2 kg / 7.8 ounces
Material:: Neoprene
Compatible devices:: iPad Pro

Maximum device measurements

≤ 13.78 x 9.65 x 1.18 inches
≤ 350 x 245 x 30 mm

Product measurements

≤ 10.39 x 14.37 x 0.51 inches
≤ 264 x 365 x 13 mm