ThinkPad 10 Folio Wrap

Specifically made for the ThinkPad 10, the ThinkPad 10 Folio Wrap is an attractive and convenient way to protect, store and use the ThinkPad 10 with and without a keyboard. Its versatile modular design enables access to the camera and all ports and offers different modes of use, including tablet mode, stand mode, desktop mode and laptop mode – all without having to remove the tablet or keyboard from the case. Other useful features include a soft lining for protection against scratches and a magnetic closure to keep both the tablet and keyboard securely in place during transit. This thoughtfully designed case enhances the usability of your ThinkPad 10.1. Protection from shocks and everyday wear and tear 2. Designed for in-case use; access the keyboard and docking station without removing tablet from case 3. Multiple modes of use: tablet mode, stand mode, desktop mode and laptop mode 4. Access to camera and all ports when tablet is inside the case 5. Magnetic closure keeps tablet and keyboard securely in place 6. Slim, unisex design, suitable for all users 7. Compatible with the ThinkPad 10 (301.1 mm x 192.5 mm x 9.6 mm) 8. Limited lifetime warranty

Manufacturer Part Number
4X40H21970
EAN/UPC
0889233511060,889233511060
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General    ThinkPad 10 Folio Wrap
Part number    4X40H21970
Ship Group    ThinkPad 10 Folio Wrap Publications
Depth Metric    21
Depth    21mm
Depth Metric Units    mm
Depth (US)    0.83in
Height Metric    538
Height    538mm
Height Metric Units    mm
Height (US)    21.18in
Weight US    0.71
Weight US Units    lbs
Weight Metric    0.32
Weight Metric Units    Kg
Width Metric    271
Width    271mm
Width Metric Units    mm
Width (US)    10.67in
Warranty Period    Limited Lifetime
Warranty Type    Customer Replaceable Unit