Go green with the 20” NEC MultiSync E203Wi utilizes a IPS LCD panel which provides wide viewing angles, outstanding color consistency and image accuracy. This LED-backlit LCD desktop monitor featurs a 16:9 aspect ratio, 25,000:1 dynamic contrast ratio and 1600x900 native resolution. LED backlighting technology allows this model to consume less power overall, radiate less heat, use less packaging, weigh less, utilize recycled plastics in its production and be free of hazardous materials such as mercury. These eco-friendly advantages, combined with a 4-way ergonomic stand and full connectivity, including DisplayPort, make the E203Wi ideal for enterprise environments.
Note:
Specifications:
Display
Panel Technology IPS
Viewable Image Size 20"
Aspect Ratio 16:9
Native Resolution 1600 x 900
Pixel Pitch 0.28mm
Pixels Per Inch 96@ native resolution
Backlight Type W-LED
Brightness (typical) 250cd/m2
Contrast Ratio (typical) 1000:1
Viewing Angle (typical) 178° Vert., 178° Hor. (89U/89D/89L/89R) @ CR>10
ResponseTime (typical) 14ms
Displayable Colors More than 16.7 million
Synchronization Range
Horizontal (Analog/Digital) 31.5-81.1 kHz
Vertical 56-76 Hz
Input Signal
Video Analog RGB 0.7 Vp-p/75 Ohms
Sync Separate Sync: TTL Level (Positive/Negative)
Composite Sync: TTL Level (Positive/Negative)
Composite Sync on Green: (0.3Vp-p negative 0.7Vp-p positive)
Input Connectors
DisplayPort, DVI-D, VGA 15-pin D-sub
Power Consumption (typical)
On 17W
Power Savings Mode 0.35W
Physical Specifications
Dimensions (WxHxD)
Net (with stand) 18.3 x 13.8-18.1 x 8.4 in. / 466 x 350.0-460.0 x 213.9mm
Net (without stand) 18.3 x 10.8 x 2.1 in. / 466.0 x 273.2 x 53.3mm
Weight
Net Weight (with stand) 10.8 lbs. / 4.9 kg
Net Weight (without stand) 6.4 lbs. / 2.9 kg
VESA Hole Configuration Specifications
100 x 100mm
Environmental Conditions
Operating Temperature 41-95°F / 5-35°C
Operating Humidity 20-80%
Operating Altitude 6562 ft. / 2000m
Storage Temperature 14-140°F / -10-60°C
Storage Humidity 10-85%
Storage Altitude 40,000 ft. / 12,192m
Environmental Compliance
ENERGY STAR 6.0
TCO 6.0
RoHS Yes
Limited Warranty (parts & labor, including backlight)
3 years
Additional Features
Auto brightness with ambient light sensor
ECO Mode
Carbon footprint meter
Resettable cost meter
Thin frame
Tilt
Swivel
Pivot
Height-adjustable stand
Carrying handle
Rapid Response
Ambix
XtraView
OSD user controls
NaViSet software
Cable management
VESA mount
HDMI-capable via DVI adapter
HDCP
DDC/CI
No Touch Auto Adjust
Plug and Play (VESA DDC 2B)
VESA DPMS power management
Dynamic Video Mode
AccuColor color control
Digital smoothing
Digital controls
ISO 9241-307 Class I
Windows 7-certified
Ships With
Setup sheet
User manual
Power cord
15-pin D-sub cable
DVI cable
Audio cable