ASUS Turbo GeForceĀ® GTX 960 graphics deliver the sweet spot of performance
The White Pinnacle of Cool Performance
ASUS Turbo GTX 960 is a special-edition graphics card with distinctive white coloring. Featuring an innovative modern dual-intake blower design and 10% larger heat-dissipation area, ASUS Turbo GTX 960 delivers 10% cooler performance and superior SLI configurations. It also comes equipped with a dual ball-bearing fan for a 4X longer card lifespan and exclusive Super Alloy Power components for superior stability.
With 1-year free premium license of customized ASUS GPU Tweak II and XSplitGamecaster utility, ASUS Turbo GTX 960 enables you to squeeze every last drop of performance and lets you stream or record your gameplay instantly. The latest in a long line of industry innovations, ASUS Turbo GTX 960 represents yet another pinnacle in pursuit of the perfect graphics card.
Note:
Graphics Engine NVIDIA GeForce GTX 960
Bus Standard PCI Express 3.0
OpenGL OpenGLĀ®4.4
Video Memory GDDR5 4GB
Engine Clock
GPU Boost Clock : 1253 MHz
GPU Base Clock : 1190 MHz
CUDA Core 1024
Memory Clock 7010 MHz
Memory Interface 128-bit
Resolution Digital Max Resolution:4096x2160
Interface
DVI Output : Yes x 1 (Native) (DVI-I)
HDMI Output : Yes x 1 (Native) (HDMI 2.0)
Display Port : Yes x 3 (Native) (Regular DP)
HDCP Support : Yes
Power Consumption up to 150W, 1 additional 6 pin PCIe power required
Software ASUS GPU Tweak II & Driver
Dimensions
10.3 " x 4.71 " x 1.45 " Inch
26.4 x 12.1 x3.7 Centimeter
Note