Presenter Video Express v.11.0

Manufacturer Part Number
65266176AF01A00
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • License Price Level: 1 (1+) 
  • Point Value: 200 points 
  • Licensing Program: Adobe Volume Licensing Transactional License Program (TLP)

System Requirements:

Processor:

  • Intel® Core™2 Duo
  • AMD Phenom® II processor (Intel® CoreTM i3 or faster recommended)
Operating System:
  • Windows 7
  • Windows  8.1
  • Windows 10
Hard Disk:
  • Around 1 GB free space
  • Around 5 GB hard disk space for using the application is recommended.
Others:
  • Internet connection for generating closed captions