Duplex ID Card Scanner w/ AmbirScan Pro (DS687ix-PRO)

Efficient card and ID scanning.

The ImageScan Pro 687ix is a rugged duplex card scanner. It can scan both sides of an ID in about 3 seconds. Because it’s USB-powered, you’ll never need to search for an outlet. And at just under one pound and about 8” long, it fits on any crowded desk, registration area or mobile cart.

Complete Solution. Includes ImageScan Pro 687ix scanner and AmbirScan Pro software.

The included AmbirScan Pro capture software automates your scanning jobs and increases your efficiency on repetitive scanning tasks with the following features:

QuickScan - Create custom scanning profiles and jobs for everything you capture, configure color, resolution, size and more. And switch between QuickScan jobs with one click.

AutoScan - Scanning is smoother when the work is done for you. With AutoScan, items are automatically fed and scanned as soon as they’re inserted. 

Kiosk Mode - AmbirScan Pro can run in the background while you work, leaving you with more desktop space. Combine this with QuickScan and AutoScan for a scanning process that does not require user interaction.

Manual Scan - With Manual Scan, you can tailor each individual scan to your exact needs. Want to scan one important contract, in color, at maximum resolution?  It’s no problem with Manual Scan.

Page Merging – With Page Merge, both sides of a card or document are automatically combined  to a single file.   You can also create custom layouts for multi-page documents.

AutoPrint – AmbirScan Pro can access any direct or network-connected printer for instant printing of your scans.  You can trade the copier for a simple desktop solution.

Handles cards of all kinds.

Patient IDs. Insurance cards. Driver’s licenses. New business leads. The ImageScan Pro 687ix handles them with ease. Professional-grade hardware and advanced image processing captures clear images of everything in seconds – even cards with raised characters.

Easy to maintain.

Scanner maintenance is important to high quality images. The unique design with flip open top allows for thorough easy cleaning of the transport area making this scanner ideal for use in dusty or harsh environments. All ImageScan Pro 687ix scanners are factory calibrated and require no calibration when installed to insure excellent image quality right out of the box.

Outstanding image quality.

Built-in automatic image enhancement insures high quality images, fewer rescans and high OCR accuracy.

Compatible.

The ImageScan Pro 687ix TWAIN driver ensures compatibility with thousands of healthcare and other applications that support TWAIN scanning. Citrix Ready insures no hassle installation and use in Citrix environments.

Manufacturer Part Number
DS687IX-PRO
EAN/UPC
0835345004778,835345004778
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Scan Modes – 48-bit internal color, outputs 24-bit true color, 8-bit grayscale & 1-bit B&W

Scan Speed – 3 seconds per single-sided card in grayscale mode at 300dpi*, 3 seconds per card in duplex mode

Scan Area – maximum 4.13” x 10” (105mm x 254mm)

Media Thickness – up to 1.5mm 

Interface – USB 2.0 hardware compatible with USB 1.1 (USB 1.1 speed performance)

Optical Resolution – up to 600dpi

 Duty Cycle – up to 100 pages/day

 TWAIN and WIA compliant

Citrix Ready

Dimensions (LxWxH) – 8” x 2.6” x 1.7” (203mm x 66mm x 43mm)

Weight – 11.2oz (318g)

Image Sensor – contact image sensor (CMOS CIS)

Paper Sensor – mechanical

USB Cable Type:  6’ (1.8m)  USB Type A Male to Mini B 5 Pin (included)

Safety Standards – FCC Class B, CE

Environmental Requirement – RoHS, WEEE

Windows 8, Windows 7, Vista(32/64), XP(32/64)


Part Number
 – DS687ix-PRO