DELUXE ROLLING DISPLAY CART
This extra large mobile cart for a display up to 100 inches provides placement flexibility in your conference room (or rooms). It includes a shelf mount for a PTZ camera, an accessory tray and cable management for a clean, elegant look.
Note:
Extension: Height adjustment: from 55.1" to 67" (1400-1700mm) from the floor
Maximum Weight Supported (lb): 300
Product Warranty: 1 year
VESA Standard: Fits mounting patterns from 200x200mm to 1000x600mm (WxH)
Where Available: Worldwide
Product Dimensions HxWxD: 75x48x24.5in. (1905x1219.2x622.3mm. )
Product Weight: 105.6lb. (47.9kg.)
Shipping Dimensions HxWxD: 32.2in. x 70in. x 9.5in. (817.88mm. x 1778mm. x 241.3mm. )
Shipping Weight: 118.8lb. (53.89kg.)