JTouch 65-Inch Whiteboard

65-INCH INTERACTIVE WHITEBOARD

The 65-inch InFocus JTouch Whiteboard fosters collaboration and creativity with its 6-point touchscreen display and built-in interactive whiteboard.

Its bright, colorful touchscreen display creates an interactive touch experience that engages audiences and encourages interaction in classrooms and beyond.

Manufacturer Part Number
INF6501W
EAN/UPC
0797212984470,797212984470
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Native Aspect Ratio: 16:9
Technology: LED edge-lit LCD
Resolution: 1080p(1920x1080)
Diagonal Size: 65"
Touchscreen: Edge-to-edge IR 6-point touch system with support for Windows 7/8 gestures (Mac gestures require download from infocus.com).
Picture in Picture: Not Available
Refresh Rate: 120 Hz
Speakers: Integrated: Stereo 20W (2 x 10W)
Connections: HDMI x 4, VGA, component, composite, USB 3.0 x 4 (hub), USB 2.0, 3.5mm stereo audio in, RCA stereo audio in, RCA stereo audio out, RS232, USB Type-B port for touch screen control, LAN (disabled)
Processor: N/A
Memory: N/A
Operating System: N/A
Product Weight: 110.2lbs. (50.1kg)
Product Dimensions HxWxD: 36.4 x 60.2 x 3.3in. 
(925 x 1529 x 84mm)
Shipping Weight: 150lbs. (68.2kg)
Shipping Dimensions HxWxD: 40 x 68 x 9.5in. 
(1016 x 1727 x 241mm)
Product Warranty: 1 Year