Magellan 8405 In-counter Barcode Scanner

The Magellan 8400 bi-optic scanner is the highest performance 5-sided POS scanner available today. The 8400 improves operational efficiency by achieving outstanding first-pass read rates, and represents the next step in value and checkout productivity from the Magellan family and Datalogic, breaking previous records of performance, reliability and value.

The 8400 can be configured as either scanner or scanner/scale combination with Datalogic’s exclusive, patented All-Weighs® scale platter to ensure accurate produce and bulk food weighing at the checkout. Two remote scale display options are available; a single display on a pole and a dual display on a single pole for applications requiring separate displays for the cashier and customer. Magellan 8400 models are available in three lengths: long, medium, and short (scanner only) to accommodate various POS configurations.

Flash memory allows for easy software upgrades that help extend the life of the retailer’s investment. In addition, an auxiliary RS-232 port can be utilized in a variety of ways, including adding a handheld scanner, programming and configuring the scanner, or accessing the scanners label data output. For applications requiring electronic article surveillance (EAS), the 8400 can be equipped with Checkpoint EAS and can support aftermarket integrated Sensormatic EAS antennas with good read acknowledgement via the auxiliary RS-232 port.

Manufacturer Part Number
84212603-101050200
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

DECODING CAPABILITY

1D / LINEAR CODES: Autodiscriminates all standard 1D codes including GS1 DataBar™ linear codes.
STACKED CODES: GS1 DataBar Expanded Stacked; GS1 DataBar Stacked; GS1 DataBar Stacked Omnidirectional

ELECTRICAL

AC POWER REQUIREMENTS: AC Input 100-250 VAC, 50-60 Hz; Power Consumption - Operating (Maximum) 8 Watts; Operating (Nominal) 7 Watts; Sleep Mode 4 Watts

ENVIRONMENTAL

ESD PROTECTION (AIR DISCHARGE): 25 kV
HUMIDITY (NON-CONDENSING): 5 - 95%
TEMPERATURE: Operating 10 to 40 °C / 50 to 104 °F; Storage/Transport -40 to 70 °C / -40 to 158 °F

INTERFACES

INTERFACES: USB

PHYSICAL CHARACTERISTICS


DIMENSIONS: Depth (Below Counter) - 10.2 cm / 4.0 in; Height (Above Counter) - 13.0 cm / 5.1 in; Length - 50.8 cm / 20.0 in; Width - 29.2 cm / 11.5 in
SCALE CAPACITIES: Adjustments Required - Calibration Only; Capacity - 15.0 kg / 30.0 lb; Maximum Static Weight - 68.0 kg / 150.0 lb; Minimum Increment - 0.005 kg / 0.010 lb;
Vibration Immunity - 4 Programmable Filter Settings

READING PERFORMANCE

MOTOR SPEED: 6,000 rpm
READ HEIGHT: 15.2 cm / 6.0 in
READ RATE (MAXIMUM): 5,200 lines/sec.
READING INDICATORS: Beeper (Adjustable Tone and Volume); Good Read LED
SCAN LINES: 52
SCAN ZONE: 360°
SIDES READ: 5 Sides

SAFETY & REGULATORY

AGENCY APPROVALS: The product meets necessary safety and regulatory approvals for its intended use. The Quick Reference Guide for this product can be referred to for a complete list of certifications.
ENVIRONMENTAL COMPLIANCE: Complies to EU RoHS
LASER CLASSIFICATION: Caution Laser Radiation - Do not stare into beam; CDRH Class IIa; EN 60825 Class 1; IEC 60825 Class 1

UTILITIES

OPOS / JAVAPOS: JavaPOS Utilities are available for download at no charge.
OPOS Utilities are available for download at no charge.

WARRANTY


WARRANTY: 1-Year Factory Warranty