MX810DE Multifunction Laser Printer Government Compliant CAC Enabled

Built for Top Performance.

The Lexmark MX810de MFP with a customizable e-Task touch screen, 500-sheet offset stacker, 1,200-sheet standard input, 1GB of standard memory and 320+GB hard disk provides print, copy, fax, email and scan functions.

Manufacturer Part Number
24TT814
EAN/UPC
0734646613873,734646613873
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.


In the Box

    Lexmark MX810de multifunction laser printer with Offset Stacker
    Includes 550-Sheet tray
    Up to 25,000 pages* starter return program toner cartridge
    Up to 100,000 pages** return program imaging unit
    Software and documentation CD
    Setup guide or sheet (network and local attachment)
    RJ-11 Phone cable or adapter (country dependent)
    Power cord(s)
    Statement of limited warranty / guarantee
    Stability sheet and safety sheet or booklet
    Lexmark Cartridge Collection Program information

*Average Continuous Cartridge Yield in one-sided (simplex) mode 25,000 standard pages. Declared yield value in accordance with ISO/IEC 19752.

**Imaging Unit yield based on 3 average letter/A4-size pages per print job and approximately 5% coverage. Actual Yield may vary based on other factors such as device speed, paper size and feed orientation, toner coverage, tray source, percentage of black-only printing and average print job complexity.

Ethernet, USB or parallel cable not included.

Box contents may vary by country and/or reseller. Subject to change without notice.
Tech Specs

Part Number
    24T7407

Print Technology
    Monochrome Laser

Function
    Color Scanning
    Copying
    Faxing
    Network Scanning
    Printing

Workgroup Size
    Large Workgroup

Touch Screen Display
    Yes

Display
    Lexmark e-Task 10-inch (25 cm) class color touch screen

Print Speed (Letter, Black)
    Up to 55 ppm5

Print Speed (Letter, Black) Duplex
    Up to 33 spm5

Time to First Page (Black)
    As fast as 4.8 seconds

Duplex (2-sided) Printing
    Integrated Duplex

Print Resolution, Black
    1200 Image Quality
    1200 x 1200 dpi
    2400 Image Quality
    600 x 600 dpi

Copy Speed (Letter, Black)
    Up to 55 cpm5

Copy Speed (Letter, Black) Duplex
    Up to 33 spm5

Time to First Copy (Black)
    As fast as 4.5 seconds

Reduce / Enlarge Range
    25 - 400 %

Simplex Scan Speed (A4/Ltr, Black)
    Up to 66 / 70 sides per minute

Simplex Scan Speed (A4/Ltr, Color)
    Up to 66 / 70 sides per minute

Duplex Scan Speed (A4/Ltr, Black)
    Up to 132 / 140 sides per minute

Duplex Scan Speed (A4/Ltr, Color)
    Up to 132 / 140 sides per minute

Scan Area, Maximum
    8.5 x 14.0 inches

ADF Scan
    DADF (Single Pass Duplex)

Scanner Type
    Flatbed scanner with ADF

Scan Technology
    CCD

Optical Scanning Resolution
    600 X 600 ppi (black)
    600 X 600 ppi (color)

Scan File Formats (Send as)
    JPEG, JPG
    PDF
    Secure PDF
    TIFF
    XPS
    Archival PDF (A-1a, A-1b)
    Searchable PDF (optional OCR with 1GB RAM and hard disk required)
    Highly compressed PDF (1GB RAM and hard disk required)

Scan Destinations
    e-mail
    FTP
    USB Flash drive
    USB or Network connected computer
    Lexmark Document Solutions Suite (LDSS)

Modem Speed
    ITU T.30, V.34 Half-Duplex, 33.6 Kbps

Fax Transmission Speed
    < 3 seconds per page

Processor
    Dual Core, 800 MHz

Memory, Standard
    1024 MB

Memory, Maximum
    3072 MB

Hard Disk
    Included in configuration

Apple Operating Systems Supported
    Apple OS X (10.5, 10.6, 10.7, 10.8, 10.9, 10.10)

Citrix MetaFrame
    Microsoft Windows Server 2003 running Terminal Services with Citrix Presentation Server 3.0, 4.0, 4.5
    Microsoft Windows Server 2003 x64 running Terminal Services with Citrix Presentation Server 4.0 x64, 4.5 x64
    Microsoft Windows Server 2003 and 2003 X64 Edition with Citrix XenApp 5.0
    Microsoft Windows Server 2008 and 2008 X64 Edition with Citrix XenApp 5.0
    Microsoft Windows Server 2008 R2 with Citrix XenApp 6.0, 6.5

Linux Operating Systems Supported
    SUSE Linux Enterprise Server 10, 11
    SUSE Linux Enterprise Desktop 10, 11
    Red Flag Linux Desktop 6.0
    Linpus Linux Desktop 9.6
    Debian GNU/Linux 5.0, 6.0
    Red Hat Enterprise Linux WS 4.0, 5.0, 6.0
    Ubuntu 11.04, 11.10, 12.04, 12.10
    openSUSE 11.3, 11.4, 12.1, 12.2
    PCLinuxOS 2011
    Mint 9, 10, 11, 12, 13
    Fedora 14, 15, 16, 17

Microsoft Windows Operating Systems Supported
    Windows XP
    Windows Server 2003
    Windows XP x64
    Windows Server 2003 x64
    Windows Vista
    Windows Vista x64
    Windows Server 2008
    Windows Server 2008 x64
    Windows 7
    Windows 7 x64
    Windows Server 2008 R2
    Windows 8
    Windows 8 x64
    Windows Server 2012
    Windows 8.1
    Windows 8.1 x64
    Windows Server 2012 R2
    Windows RT
    Windows RT 8.1

Novell Operating Systems Supported
    Novell NetWare 6.5 Open Enterprise Server
    Novell NetWare 5.1(SP 6+), 6.0(SP 3+) with Novell Distributed Print Services (NDPS)
    Novell Open Enterprise Server on SUSE Linux Enterprise Server

UNIX Operating Systems Supported
    Sun Solaris SPARC 9, 10
    HP-UX 11.11, 11.23, 11.31
    Sun Solaris x86 10, 11
    IBM AIX 5.3, 6.1, 7.1

Included Paper Handling
    550-Sheet Input
    100-Sheet Multipurpose Feeder
    550-Sheet Output Bin
    Offset Stacker
    Integrated Duplex
    550-Sheet Tray

Optional Paper Handling
    550-Sheet Tray

Paper Input Capacity, Standard
    Up to 1200 pages 20 lb or 75 gsm bond

Paper Input Capacity, Maximum
    Up to 2300 pages 20 lb or 75 gsm bond

Paper Output Capacity, Standard
    Up to 1050 pages 20 lb or 75 gsm bond

Paper Output Capacity, Maximum
    Up to 1050 pages 20 lb or 75 gsm bond

Paper Weight Range Supported - Standard Tray (lb.)
    16 - 47 lb.

ADF
    150-Sheet Automatic Document Feeder

ADF Paper Input Capacity
    Up to 150 pages 20 lb or 75 gsm bond

ADF Paper Output Capacity
    Up to 150 pages 20 lb or 75 gsm bond

Finishing Option
    Standard

Finishing Functions
    Offset stacking

Number of Paper Inputs, Standard
    3

Number of Paper Inputs, Maximum
    5

Media Types Supported
    Card Stock
    Dual Web Labels
    Envelopes
    Integrated Labels
    Paper Labels
    Plain Paper
    Transparencies
    Refer to the Card Stock & Label Guide.

Media Sizes Supported
    10 Envelope
    7 3/4 Envelope
    9 Envelope
    A4
    A5
    B5 Envelope
    C5 Envelope
    DL Envelope
    Executive
    Folio
    JIS-B5
    Legal
    Letter
    Statement
    Universal
    Oficio
    A6

Standard Ports
    One Internal Card Slot
    USB 2.0 Specification Hi-Speed Certified (Type B)
    Gigabit Ethernet (10/100/1000)
    Front USB 2.0 Specification Hi-Speed Certified Port (Type A)
    Two Rear USB 2.0 Specification Hi-Speed Certified ports (Type A)

Optional Local Ports
    Internal RS-232C serial
    Internal 1284-B Bidirectional Parallel

Optional Network Ports
    Internal MarkNet N8350 802.11b/g/n Wireless

Direct USB
    Yes

Ethernet Network
    Yes

Network Protocol Support
    TCP/IP IPv4
    AppleTalk™
    TCP/IP IPv6
    TCP
    UDP

Network Printing Methods
    LPR/LPD
    Direct IP (Port 9100)
    Enhanced IP (Port 9400)
    FTP, TFTP
    ThinPrint .print integration
    Telnet
    IPP 1.0, 1.1, 2.0 (Internet Printing Protocol)

Network Management Protocols1
    HTTP
    HTTPs (SSL/TLS)
    SNMPv1, SNMPv2c
    SNMPv3
    WINS
    IGMP
    BOOTP, RARP
    APIPA (AutoIP)
    DHCP
    ICMP
    DNS
    Bonjour
    DDNS
    mDNS
    ARP
    NTP
    Telnet
    Finger

Network Security
    SNMPv3
    802.1x Authentication: MD5, MSCHAPv2, LEAP, PEAP, TLS, TTLS
    IPSec

Printable Area
    0.167 inches of the top, bottom, right and left edges (within)

Printer Languages (Standard)
    PCL 5e Emulation
    PCL 6 Emulation
    Personal Printer Data Stream (PPDS)
    PostScript 3 Emulation
    Direct Image
    Microsoft XPS (XML Paper Specification)
    AirPrint™
    PDF 1.7 emulation

Fonts and Symbol Sets
    3 of 9 scalable PCL 5e fonts in Narrow, Regular and Wide
    158 scalable PostScript fonts
    2 PCL bitmap fonts
    39 scalable PPDS fonts
    5 PPDS bitmap fonts
    84 scalable PCL fonts
    OCR-A, OCR-B scalable PCL 5e fonts
    For more information, refer to the Technical Reference.

Laser Cartridge Yields (up to)4
    Up to 6,000-page Cartridge
    Up to 25,000-page High Yield Cartridge
    Up to 45,000-page Extra High Yield Cartridge

Imaging Unit Estimated Yield
    Up to 100000 pages, based on 3 average letter/A4-size pages per print job and ~ 5% coverage

Cartridge(s) Shipping with Product
    25,000-page High Yield Return Program Toner Cartridge

Replacement Cartridges:
    Product functions only with replacement cartridges designed for use in a specific geographical region. See www.lexmark.com/regions for more details.

Packaged Size (in. - H x W x D)
    52.24 x 34.25 x 30.0 in.

Packaged Weight (lb.)
    258.6 lb.

Size (in. - H x W x D)
    44.6 x 26.1 x 28.9 in.

Weight (lb.)
    187.7 lb.

Noise Level, Idle
    30 dBA

Noise Level (Print), Operating
    55 dBA

Duplex Print Noise Level, Operating
    54 dBA

Noise Level (Copy), Operating
    55 dBA

Noise Level (Scan), Operating
    57 dBA

ENERGY STAR
    Yes

Average Power (Hibernate Mode)
    0.7 watts

Average Power (Sleep Mode)
    2.5 watts

Average Power (Ready Mode)
    80 watts

Average Power (Printing)
    760 watts

Average Power (Copying)
    820 watts

Average Power (Scanning)
    140 watts

ENERGY STAR Typical Electricity Consumption (TEC)
    4.1 kilowatt-hours per week

Limited Warranty - See Statement of Limited Warranty
    1-Year Onsite Service, Next Business Day

Product Certifications
    ENERGY STAR, Blue Angel RAL-UZ-171, ICES-003 Class A, BSMI Class A, VCCI Class A, US FDA/CDRH, UL 60950-1, FCC Class A, cUL CAN/CSA-C22.2 60950-1, NOM, MET-I, IEC 60825-1, CB EN/IEC 60950-1, CB EN/IEC 60825-1, CCD-035, CE DoC (EN 62301 Class A, EN 62311, CE EN/IEC 60950-1, CE EN/IEC 60825-1, EN 61000-3, EN 55022 Class A, EuP, EN 55024, UL), EFTA (CE), CISPR 22 Class A, KCC, CCC, CECP, CEL, A-tick DoC, C-tick CoC, UL-AR, KC mark, UL GS mark, ISO 532B, ECMA-370, TED, GOST-R, SII, TER, Bel GISS

Maximum Monthly Duty Cycle
    Up to 300000 pages per month3

Recommended Monthly Page Volume
    3000 - 50000 pages2

Specified Operating Environment
    Temperature: 16 to 32°C (60 to 90°F)
    Humidity: 8 to 80% Relative Humidity
    Altitude: 0 - 2896 Meters (9,500 Feet)

License/Agreement Terms
    Printers are sold subject to certain license/agreement conditions. See www.lexmark.com/printerlicense for details.

Country of Origin
    China (PR)

UNSPSC Code
    43212110

Harmonized Tariff Code
    8443.31.0000

1This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl.org/)
2"Recommended Monthly Page Volume" is a range of pages that helps customers evaluate Lexmark’s product offerings based on the average number of pages customers plan to print on the device each month. Lexmark recommends that the number of pages per month be within the stated range for optimum device performance, based on factors including: supplies replacement intervals, paper loading intervals, speed, and typical customer usage.
3"Maximum Monthly Duty Cycle" is defined as the maximum number of pages a device could deliver in a month using a multishift operation. This metric provides a comparison of robustness in relation to other Lexmark printers and MFPs.
4Average standard page yield value declared in accordance with ISO/IEC 19752.
5Print and copy speeds measured in accordance with ISO/IEC 24734 and ISO/IEC 24735 respectively (ESAT). For more information see: www.lexmark.com/ISOspeeds.