Pill+ Speaker - White

Beats Pill+ is designed to go wherever you do and fill the room with a rich clear sound field that has as much power as it does definition. With a sleek interface, the Beats Pill+ is intuitive to use and brings people together with engaging features for a unique shared listening experience.

Sound bigger than its size
The stereo active 2-way crossover system creates an optimized sound field for dynamic range and clarity across all genres of music. Tweeter and woofer separation uses the same acoustic mechanics found in professional recording studios around the world.

Designed around you
With its sophisticated design, Beats Pill+ looks as good as it sounds. The simple, intuitive interface is no nonsense so you can get to your music fast.

Pair and play
Pair the Beats Pill+ to your iPhone, MacBook, or any other Bluetooth-enabled device and play your favorite tracks, videos, and games with optimized sound and ultimate convenience.

Speakerphone
Improved voice performance allows you to make and receive calls with enhanced clarity.

Stay charged all day
The Beats Pill+ has a 12-hour battery life to stay charged on the go. Short on time? Use the included Lightning cable and power supply to get a quick charge in three hours. Keep track of your power levels with the fuel gauge so you always know how much battery is left.

Charge out
Keep the music going by charging your iPhone or external music device with extra juice from the Beats Pill+.

Beats Pill+ app
Download the Beats Pill+ app from the App Store to unlock features that put you and your friends at the center of your music like never before. Bring a second speaker into the mix for even more innovative ways to play. Get additional software updates and product support within the app.

Manufacturer Part Number
ML4P2LL/A
EAN/UPC
0888462537261,888462537261
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech Specs

Input Type: 3.5mm Stereo Jack
Other Features: Stereo Bluetooth
Power Source: Battery Power
Batteries: Rechargeable Lithium-Ion