T70OCEI Cable Raceway Corner

Outside corner fitting. Used to join sections of T-70 raceway at outside corners.

Manufacturer Part Number
T70OCEI
EAN/UPC
0007498363075,007498363075,0074983630752,074983630752
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Type: Power Rated Fittings
Material: PVC
Color: Electric Ivory
CSA 22.2 No.62-93: Yes
CSA Certified: Yes
UL Listed: Yes
UL5A Listed: Yes
Height (In.): 1.77
Length (In.): 4.30
Width (In.): 4.30
Fitting Type: Outside Corner
CE Compliant: Yes
Length (mm): 109.2
Length ft. (m): -(-)
Mounting: Snap On
Product Size: 70
Type: Outside Corner
RoHS Compliancy Status: Compliant
Min. Order Qty.: 1.0000